Pelonis Technologies manufactures the highest quality AC and DC fans that are used in a wide variety of commercial and industrial applications. We offer an extensive inventory of fans and fan accessories that are guaranteed to meet OEM specifications for air flow, pressure, and efficiency.
| Pelonis Technologies, Inc. | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | JHC-06036A1223-3B22 |
| Product Name | JHC-060A Series 18.3 Inch (in) Length and 31/37 Watt (W) Input Power Alternating Current (AC) Cross Flow Fan |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 148 to 162 SCFM (252 to 276 m³/hr) |
| Maximum Static Pressure | 0.0748 to ? in H2O (0.1398 to ? Torr) |
| Maximum Sound Level | 47 to 50 dbA |
| Nominal Voltage | 220 volts |