Pelonis Technologies manufactures the highest quality AC and DC fans that are used in a wide variety of commercial and industrial applications. We offer an extensive inventory of fans and fan accessories that are guaranteed to meet OEM specifications for air flow, pressure, and efficiency.
| Pelonis Technologies, Inc. | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | JGC-06536A1223-3B22 |
| Product Name | JGC-065A Series 18.1 Inch (in) Length and 23/27 Watt (W) Input Power Alternating Current (AC) Cross Flow Fan |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 191 to 208 SCFM (324 to 354 m³/hr) |
| Maximum Static Pressure | 0.1063 to ? in H2O (0.1986 to ? Torr) |
| Maximum Sound Level | 44 to 45 dbA |
| Nominal Voltage | 220 volts |