Pelonis Technologies manufactures the highest quality AC and DC fans that are used in a wide variety of commercial and industrial applications. We offer an extensive inventory of fans and fan accessories that are guaranteed to meet OEM specifications for air flow, pressure, and efficiency.
| Pelonis Technologies, Inc. | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | JG3-4542X2A24-3B |
| Product Name | JG3-045A Series 36.5 Inch (in) Length Direct Current (DC) Cross Flow Fan |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 268 SCFM (456 m³/hr) |
| Maximum Static Pressure | 0.0787 to ? in H2O (0.1471 to ? Torr) |
| Maximum Sound Level | 44 dbA |
| Nominal Voltage | 24 volts |