Pelonis Technologies manufactures the highest quality AC and DC fans that are used in a wide variety of commercial and industrial applications. We offer an extensive inventory of fans and fan accessories that are guaranteed to meet OEM specifications for air flow, pressure, and efficiency.
| Pelonis Technologies, Inc. | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | JG3-06070A24H-3B |
| Product Name | JE3-060A/JG3-060A Series 31.2 Inch (in) Length Direct Current (DC) Cross Flow Fan |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 360 SCFM (612 m³/hr) |
| Maximum Static Pressure | 0.1457 to ? in H2O (0.2722 to ? Torr) |
| Maximum Sound Level | 52 dbA |
| Nominal Voltage | 24 volts |