Pelonis Technologies, Inc. DC Cross Flow Fan JFD-081 Series JFD-08170A24

Description
512mm (20.2in) to 792mm (31.2in) lengths. DC Brushless type motor, temperature resistant aluminum alloy, ball or sleeve bearings. Maximum Pressure: 3.0mmAq (0.118inH2O) to 3.9mmAq (0.153inH2O), Maximum Air Flow: 282CFM (8.0m3/min) to 469CFM (13.3m3/min).
Request a Quote
Description
512mm (20.2in) to 792mm (31.2in) lengths. DC Brushless type motor, temperature resistant aluminum alloy, ball or sleeve bearings. Maximum Pressure: 3.0mmAq (0.118inH2O) to 3.9mmAq (0.153inH2O), Maximum Air Flow: 282CFM (8.0m3/min) to 469CFM (13.3m3/min).
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DC Cross Flow Fan JFD-081 Series - JFD-08170A24 - Pelonis Technologies, Inc.
Exton, PA, USA
DC Cross Flow Fan JFD-081 Series
JFD-08170A24
DC Cross Flow Fan JFD-081 Series JFD-08170A24
512mm (20.2in) to 792mm (31.2in) lengths. DC Brushless type motor, temperature resistant aluminum alloy, ball or sleeve bearings. Maximum Pressure: 3.0mmAq (0.118inH2O) to 3.9mmAq (0.153inH2O), Maximum Air Flow: 282CFM (8.0m3/min) to 469CFM (13.3m3/min).

512mm (20.2in) to 792mm (31.2in) lengths. DC Brushless type motor, temperature resistant aluminum alloy, ball or sleeve bearings. Maximum Pressure: 3.0mmAq (0.118inH2O) to 3.9mmAq (0.153inH2O), Maximum Air Flow: 282CFM (8.0m3/min) to 469CFM (13.3m3/min).

Supplier's Site

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Electronic Cooling Fans
Product Number JFD-08170A24
Product Name DC Cross Flow Fan JFD-081 Series
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 470 SCFM (798 m³/hr)
Maximum Static Pressure 0.1181 in H2O (0.2207 Torr)
Maximum Sound Level 53 dbA
Nominal Voltage 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

8025-7 Series 2.40 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C8025X12BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.2028 to ? in H2O (0.3788 to ? Torr)
Maximum Sound Level 37.85 dbA
View Details
9225-7 Series 4.20 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C9225X12BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.2366 to ? in H2O (0.4421 to ? Torr)
Maximum Sound Level 41.16 dbA
View Details
Metal Axial Fan Impellers - 450 mm - Pelonis Technologies, Inc.
Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 17.70 inch (450 mm)
View Details
4020-7 Series 0.48 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D4020L24BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.0945 to ? in H2O (0.1765 to ? Torr)
Maximum Sound Level 20.78 dbA
View Details