Pelonis Technologies, Inc. DC Cross Flow Fan JFD-060A Series JFD-06060A24Q

Description
485mm (19.1in) to 665mm (26.2in) lengths. DC Brushless type motor, temperature resistant aluminum alloy, ball or sleeve bearings. Maximum Pressure: 1.9mmAq (0.074inH2O), Maximum Air Flow: 166CFM (4.7m3/min) to 212CFM (6.0m3/min). CE listed.
Request a Quote
Description
485mm (19.1in) to 665mm (26.2in) lengths. DC Brushless type motor, temperature resistant aluminum alloy, ball or sleeve bearings. Maximum Pressure: 1.9mmAq (0.074inH2O), Maximum Air Flow: 166CFM (4.7m3/min) to 212CFM (6.0m3/min). CE listed.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DC Cross Flow Fan JFD-060A Series - JFD-06060A24Q - Pelonis Technologies, Inc.
Exton, PA, USA
DC Cross Flow Fan JFD-060A Series
JFD-06060A24Q
DC Cross Flow Fan JFD-060A Series JFD-06060A24Q
485mm (19.1in) to 665mm (26.2in) lengths. DC Brushless type motor, temperature resistant aluminum alloy, ball or sleeve bearings. Maximum Pressure: 1.9mmAq (0.074inH2O), Maximum Air Flow: 166CFM (4.7m3/min) to 212CFM (6.0m3/min). CE listed.

485mm (19.1in) to 665mm (26.2in) lengths. DC Brushless type motor, temperature resistant aluminum alloy, ball or sleeve bearings. Maximum Pressure: 1.9mmAq (0.074inH2O), Maximum Air Flow: 166CFM (4.7m3/min) to 212CFM (6.0m3/min). CE listed.

Supplier's Site

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Electronic Cooling Fans
Product Number JFD-06060A24Q
Product Name DC Cross Flow Fan JFD-060A Series
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 212 SCFM (360 m³/hr)
Maximum Static Pressure 0.0748 in H2O (0.1398 Torr)
Maximum Sound Level 35 dbA
Nominal Voltage 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

6025-5 Series 3.12 Watt (W) Power Brushless DC Axial Fan - D6025X24BPLP1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.3504 to ? in H2O (0.6546 to ? Torr)
Maximum Sound Level 39.8 dbA
View Details
4020-7 Series 1.10 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C4020H05BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.2260 to ? in H2O (0.4222 to ? Torr)
Maximum Sound Level 32.38 dbA
View Details
Metal Axial Fan Impellers - 600 mm - Pelonis Technologies, Inc.
Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 23.60 inch (599 mm)
View Details
5015-7 Series 0.96 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C5015L24BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.0850 to ? in H2O (0.1589 to ? Torr)
Maximum Sound Level 21.8 dbA
View Details