Pelonis Technologies, Inc. DC Cross Flow Fan JFD-060A Series JFD-06042A24Q

Description
485mm (19.1in) to 665mm (26.2in) lengths. DC Brushless type motor, temperature resistant aluminum alloy, ball or sleeve bearings. Maximum Pressure: 1.9mmAq (0.074inH2O), Maximum Air Flow: 166CFM (4.7m3/min) to 212CFM (6.0m3/min). CE listed.
Request a Quote
Description
485mm (19.1in) to 665mm (26.2in) lengths. DC Brushless type motor, temperature resistant aluminum alloy, ball or sleeve bearings. Maximum Pressure: 1.9mmAq (0.074inH2O), Maximum Air Flow: 166CFM (4.7m3/min) to 212CFM (6.0m3/min). CE listed.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DC Cross Flow Fan JFD-060A Series - JFD-06042A24Q - Pelonis Technologies, Inc.
Exton, PA, USA
DC Cross Flow Fan JFD-060A Series
JFD-06042A24Q
DC Cross Flow Fan JFD-060A Series JFD-06042A24Q
485mm (19.1in) to 665mm (26.2in) lengths. DC Brushless type motor, temperature resistant aluminum alloy, ball or sleeve bearings. Maximum Pressure: 1.9mmAq (0.074inH2O), Maximum Air Flow: 166CFM (4.7m3/min) to 212CFM (6.0m3/min). CE listed.

485mm (19.1in) to 665mm (26.2in) lengths. DC Brushless type motor, temperature resistant aluminum alloy, ball or sleeve bearings. Maximum Pressure: 1.9mmAq (0.074inH2O), Maximum Air Flow: 166CFM (4.7m3/min) to 212CFM (6.0m3/min). CE listed.

Supplier's Site

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Electronic Cooling Fans
Product Number JFD-06042A24Q
Product Name DC Cross Flow Fan JFD-060A Series
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 166 SCFM (282 m³/hr)
Maximum Static Pressure 0.0748 in H2O (0.1398 Torr)
Maximum Sound Level 37 dbA
Nominal Voltage 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

8026-7 Series 1.92 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C8026M24BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1075 to ? in H2O (0.2008 to ? Torr)
Maximum Sound Level 27.8 dbA
View Details
4010-7 Series 1.40 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C4010Y05BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.2657 to ? in H2O (0.4965 to ? Torr)
Maximum Sound Level 36.81 dbA
View Details
5015-7 Series 4.20 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C5015Y12BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.3642 to ? in H2O (0.6804 to ? Torr)
Maximum Sound Level 41.5 dbA
View Details