Pelonis Technologies manufactures the highest quality AC and DC fans that are used in a wide variety of commercial and industrial applications. We offer an extensive inventory of fans and fan accessories that are guaranteed to meet OEM specifications for air flow, pressure, and efficiency.
| Pelonis Technologies, Inc. | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | JFC-09047B1223-3B23 |
| Product Name | JFC-090B Series 0.16 Ampere (A) Rated Current Alternating Current (AC) Cross Flow Fan |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 297 SCFM (504 m³/hr) |
| Maximum Static Pressure | 0.1024 in H2O (0.1912 Torr) |
| Maximum Sound Level | 47 dbA |
| Nominal Voltage | 230 volts |