Pelonis Technologies, Inc. JFC-060A Series 0.11/0.17 Ampere (A) Rated Current Alternating Current (AC) Cross Flow Fan JFC-06060A2323

Description
520mm (20.5in) to 735mm (28.9in) lengths. AC shaded type motor, temperature resistant aluminum alloy, ball or sleeve bearings. Maximum Pressure: 1.4mmAq (0.055inH2O) to 6mmAq (0.236inH2O), Maximum Air Flow: 177CFM (5m3/min) to 424CFM (12.0m3/min). CE listed.
Request a Quote Datasheet
Description
520mm (20.5in) to 735mm (28.9in) lengths. AC shaded type motor, temperature resistant aluminum alloy, ball or sleeve bearings. Maximum Pressure: 1.4mmAq (0.055inH2O) to 6mmAq (0.236inH2O), Maximum Air Flow: 177CFM (5m3/min) to 424CFM (12.0m3/min). CE listed.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JFC-060A Series 0.11/0.17 Ampere (A) Rated Current Alternating Current (AC) Cross Flow Fan - JFC-06060A2323 - Pelonis Technologies, Inc.
Exton, PA, USA
JFC-060A Series 0.11/0.17 Ampere (A) Rated Current Alternating Current (AC) Cross Flow Fan
JFC-06060A2323
JFC-060A Series 0.11/0.17 Ampere (A) Rated Current Alternating Current (AC) Cross Flow Fan JFC-06060A2323
520mm (20.5in) to 735mm (28.9in) lengths. AC shaded type motor, temperature resistant aluminum alloy, ball or sleeve bearings. Maximum Pressure: 1.4mmAq (0.055inH2O) to 6mmAq (0.236inH2O), Maximum Air Flow: 177CFM (5m3/min) to 424CFM (12.0m3/min). CE listed.

520mm (20.5in) to 735mm (28.9in) lengths. AC shaded type motor, temperature resistant aluminum alloy, ball or sleeve bearings. Maximum Pressure: 1.4mmAq (0.055inH2O) to 6mmAq (0.236inH2O), Maximum Air Flow: 177CFM (5m3/min) to 424CFM (12.0m3/min). CE listed.

Supplier's Site Datasheet

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Electronic Cooling Fans
Product Number JFC-06060A2323
Product Name JFC-060A Series 0.11/0.17 Ampere (A) Rated Current Alternating Current (AC) Cross Flow Fan
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 283 to 318 SCFM (480 to 540 m³/hr)
Maximum Static Pressure 0.0591 to 0.0709 in H2O (0.1103 to 0.1324 Torr)
Maximum Sound Level 40 to 41 dbA
Nominal Voltage 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

7025-7 Series 0.96 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D7025L48BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.0866 to ? in H2O (0.1618 to ? Torr)
Maximum Sound Level 26 dbA
View Details
0.59 Cubic Feet Per Minute (ft³/min) Airflow (P) Micro Blower - AGB208N - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 0.6003 SCFM (1.02 m³/hr)
Maximum Static Pressure 0.1100 in H2O (0.2055 Torr)
View Details
6015-9 Series 1.44 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D6015L24BPLP1b-9 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.0791 to ? in H2O (0.1478 to ? Torr)
Maximum Sound Level 23.6 dbA
View Details
0.14 Cubic Feet Per Minute (ft³/min) Airflow (P) Micro Blower - AGB184 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 0.1413 SCFM (0.2401 m³/hr)
Maximum Static Pressure 0.0960 in H2O (0.1794 Torr)
View Details