Pelonis Technologies, Inc. JFC-060A Series 0.11/0.17 Ampere (A) Rated Current Alternating Current (AC) Cross Flow Fan JFC-06060A2322

Description
520mm (20.5in) to 735mm (28.9in) lengths. AC shaded type motor, temperature resistant aluminum alloy, ball or sleeve bearings. Maximum Pressure: 1.4mmAq (0.055inH2O) to 6mmAq (0.236inH2O), Maximum Air Flow: 177CFM (5m3/min) to 424CFM (12.0m3/min). CE listed.
Request a Quote Datasheet
Description
520mm (20.5in) to 735mm (28.9in) lengths. AC shaded type motor, temperature resistant aluminum alloy, ball or sleeve bearings. Maximum Pressure: 1.4mmAq (0.055inH2O) to 6mmAq (0.236inH2O), Maximum Air Flow: 177CFM (5m3/min) to 424CFM (12.0m3/min). CE listed.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JFC-060A Series 0.11/0.17 Ampere (A) Rated Current Alternating Current (AC) Cross Flow Fan - JFC-06060A2322 - Pelonis Technologies, Inc.
Exton, PA, USA
JFC-060A Series 0.11/0.17 Ampere (A) Rated Current Alternating Current (AC) Cross Flow Fan
JFC-06060A2322
JFC-060A Series 0.11/0.17 Ampere (A) Rated Current Alternating Current (AC) Cross Flow Fan JFC-06060A2322
520mm (20.5in) to 735mm (28.9in) lengths. AC shaded type motor, temperature resistant aluminum alloy, ball or sleeve bearings. Maximum Pressure: 1.4mmAq (0.055inH2O) to 6mmAq (0.236inH2O), Maximum Air Flow: 177CFM (5m3/min) to 424CFM (12.0m3/min). CE listed.

520mm (20.5in) to 735mm (28.9in) lengths. AC shaded type motor, temperature resistant aluminum alloy, ball or sleeve bearings. Maximum Pressure: 1.4mmAq (0.055inH2O) to 6mmAq (0.236inH2O), Maximum Air Flow: 177CFM (5m3/min) to 424CFM (12.0m3/min). CE listed.

Supplier's Site Datasheet

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Electronic Cooling Fans
Product Number JFC-06060A2322
Product Name JFC-060A Series 0.11/0.17 Ampere (A) Rated Current Alternating Current (AC) Cross Flow Fan
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 283 to 318 SCFM (480 to 540 m³/hr)
Maximum Static Pressure 0.0591 to 0.0827 in H2O (0.1103 to 0.1545 Torr)
Maximum Sound Level 40 to 41 dbA
Nominal Voltage 220 volts
Unlock Full Specs
to access all available technical data

Similar Products

6015-9 Series 3.96 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C6015Y12BPLP1b-9 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.2193 to ? in H2O (0.4097 to ? Torr)
Maximum Sound Level 36.7 dbA
View Details
6025-7 Series 1.56 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D6025M24BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.2358 to ? in H2O (0.4406 to ? Torr)
Maximum Sound Level 34.13 dbA
View Details
6020-7 Series 2.02 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C6020H12BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.2465 to ? in H2O (0.4605 to ? Torr)
Maximum Sound Level 35.14 dbA
View Details
6025-7 Series 3.43 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D6025X12BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.4894 to ? in H2O (0.9143 to ? Torr)
Maximum Sound Level 43.64 dbA
View Details