Pelonis Technologies, Inc. JFC-060A Series 0.26 Ampere (A) Rated Current Alternating Current (AC) Cross Flow Fan JFC-06042A1223L12

Description
520mm (20.5in) to 735mm (28.9in) lengths. AC shaded type motor, temperature resistant aluminum alloy, ball or sleeve bearings. Maximum Pressure: 1.4mmAq (0.055inH2O) to 6mmAq (0.236inH2O), Maximum Air Flow: 177CFM (5m3/min) to 424CFM (12.0m3/min). CE listed.
Request a Quote Datasheet
Description
520mm (20.5in) to 735mm (28.9in) lengths. AC shaded type motor, temperature resistant aluminum alloy, ball or sleeve bearings. Maximum Pressure: 1.4mmAq (0.055inH2O) to 6mmAq (0.236inH2O), Maximum Air Flow: 177CFM (5m3/min) to 424CFM (12.0m3/min). CE listed.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JFC-060A Series 0.26 Ampere (A) Rated Current Alternating Current (AC) Cross Flow Fan - JFC-06042A1223L12 - Pelonis Technologies, Inc.
Exton, PA, USA
JFC-060A Series 0.26 Ampere (A) Rated Current Alternating Current (AC) Cross Flow Fan
JFC-06042A1223L12
JFC-060A Series 0.26 Ampere (A) Rated Current Alternating Current (AC) Cross Flow Fan JFC-06042A1223L12
520mm (20.5in) to 735mm (28.9in) lengths. AC shaded type motor, temperature resistant aluminum alloy, ball or sleeve bearings. Maximum Pressure: 1.4mmAq (0.055inH2O) to 6mmAq (0.236inH2O), Maximum Air Flow: 177CFM (5m3/min) to 424CFM (12.0m3/min). CE listed.

520mm (20.5in) to 735mm (28.9in) lengths. AC shaded type motor, temperature resistant aluminum alloy, ball or sleeve bearings. Maximum Pressure: 1.4mmAq (0.055inH2O) to 6mmAq (0.236inH2O), Maximum Air Flow: 177CFM (5m3/min) to 424CFM (12.0m3/min). CE listed.

Supplier's Site Datasheet

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Electronic Cooling Fans
Product Number JFC-06042A1223L12
Product Name JFC-060A Series 0.26 Ampere (A) Rated Current Alternating Current (AC) Cross Flow Fan
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 205 SCFM (348 m³/hr)
Maximum Static Pressure 0.0866 in H2O (0.1618 Torr)
Maximum Sound Level 47 dbA
Nominal Voltage 120 volts
Unlock Full Specs
to access all available technical data

Similar Products

6038-5 Series 12 V (Voltage) and 10.80 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D6038X12BPLB1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 1.19 to ? in H2O (2.22 to ? Torr)
Maximum Sound Level 55.8 dbA
View Details
4020-5 Series 1.92 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D4020X24BPLP1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.2815 to ? in H2O (0.5259 to ? Torr)
Maximum Sound Level 30.6 dbA
View Details
0.57 Cubic Feet Per Minute (ft³/min) Airflow (P) Micro Blower - AGB304 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 0.5650 SCFM (0.9604 m³/hr)
Maximum Static Pressure 0.1150 in H2O (0.2149 Torr)
View Details
6026-7 Series 3.60 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D6026M12BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.4213 to ? in H2O (0.7870 to ? Torr)
Maximum Sound Level 44.6 dbA
View Details