Pelonis Technologies manufactures the highest quality AC and DC fans that are used in a wide variety of commercial and industrial applications. We offer an extensive inventory of fans and fan accessories that are guaranteed to meet OEM specifications for air flow, pressure, and efficiency.
| Pelonis Technologies, Inc. | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | JF3-08170A24-3B |
| Product Name | JF3-081A Series 31.7 Inch (in) Length Direct Current (DC) Cross Flow Fan |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 590 SCFM (1002 m³/hr) |
| Maximum Static Pressure | 0.2205 to ? in H2O (0.4119 to ? Torr) |
| Maximum Sound Level | 56 dbA |
| Nominal Voltage | 24 volts |