The JF-05060A12-3B is a 27.2-inch AC cross flow fan designed by Pelonis Technologies, Inc. It operates at an input power of 33/32 Watts and is available for both 120V and 230V applications. The fan features a shaded pole motor and utilizes ball bearings for enhanced durability. The impeller is constructed from aluminum alloy, contributing to its lightweight design. This model provides an airflow range of 2200 to 1700 RPM, delivering airflow rates between 6.1 and 4.5 CFM. It is suitable for operation in environments with temperatures ranging from 0°C to 45°C and has an operational lifespan of approximately 30,000 hours at 40°C. The fan is designed for various commercial and industrial applications, making it a versatile choice for engineers seeking reliable airflow solutions.
Pelonis Technologies manufactures the highest quality AC and DC fans that are used in a wide variety of commercial and industrial applications. We offer an extensive inventory of fans and fan accessories that are guaranteed to meet OEM specifications for air flow, pressure, and efficiency.
| Pelonis Technologies, Inc. | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | JF-05060A12-3B |
| Product Name | JF-050A Series 27.2 Inch (in) Length and 33/32 Watt (W) Input Power Alternating Current (AC) Cross Flow Fan |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 159 to 215 SCFM (270 to 366 m³/hr) |
| Maximum Static Pressure | 0.1260 to ? in H2O (0.2354 to ? Torr) |
| Maximum Sound Level | 38 to 47 dbA |
| Nominal Voltage | 120 volts |