737mm (29.0in) to 847mm (33.3in) lengths. EC fan type, temperature resistant aluminum alloy, ball or sleeve bearings. Maximum Pressure: 0~0.8mmAq (0~0.031inH2O), Maximum Air Flow: 0~148.32CFM (0~4.2m3/min) to 0~211.89CFM (0~6.0m3/min).
| Pelonis Technologies, Inc. | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | JET-404040A24Q-4B |
| Product Name | EC Cross Flow Fan JET-40A Series (Double Blower) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 0.0 to 212 SCFM (0.0 to 360 m³/hr) |
| Maximum Static Pressure | 0.0 to 0.0315 in H2O (0.0 to 0.0588 Torr) |
| Maximum Sound Level | 0.0 to 34 dbA |
| Nominal Voltage | 24 volts |