Pelonis Technologies, Inc. EC Cross Flow Fan JET-40A Series (Double Blower) JET-403535A24Q-4B

Description
737mm (29.0in) to 847mm (33.3in) lengths. EC fan type, temperature resistant aluminum alloy, ball or sleeve bearings. Maximum Pressure: 0~0.8mmAq (0~0.031inH2O), Maximum Air Flow: 0~148.32CFM (0~4.2m3/min) to 0~211.89CFM (0~6.0m3/min).
Request a Quote
Description
737mm (29.0in) to 847mm (33.3in) lengths. EC fan type, temperature resistant aluminum alloy, ball or sleeve bearings. Maximum Pressure: 0~0.8mmAq (0~0.031inH2O), Maximum Air Flow: 0~148.32CFM (0~4.2m3/min) to 0~211.89CFM (0~6.0m3/min).
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
EC Cross Flow Fan JET-40A Series (Double Blower) - JET-403535A24Q-4B - Pelonis Technologies, Inc.
Exton, PA, USA
EC Cross Flow Fan JET-40A Series (Double Blower)
JET-403535A24Q-4B
EC Cross Flow Fan JET-40A Series (Double Blower) JET-403535A24Q-4B
737mm (29.0in) to 847mm (33.3in) lengths. EC fan type, temperature resistant aluminum alloy, ball or sleeve bearings. Maximum Pressure: 0~0.8mmAq (0~0.031inH2O), Maximum Air Flow: 0~148.32CFM (0~4.2m3/min) to 0~211.89CFM (0~6.0m3/min).

737mm (29.0in) to 847mm (33.3in) lengths. EC fan type, temperature resistant aluminum alloy, ball or sleeve bearings. Maximum Pressure: 0~0.8mmAq (0~0.031inH2O), Maximum Air Flow: 0~148.32CFM (0~4.2m3/min) to 0~211.89CFM (0~6.0m3/min).

Supplier's Site

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Electronic Cooling Fans
Product Number JET-403535A24Q-4B
Product Name EC Cross Flow Fan JET-40A Series (Double Blower)
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 0.0 to 187 SCFM (0.0 to 318 m³/hr)
Maximum Static Pressure 0.0 to 0.0315 in H2O (0.0 to 0.0588 Torr)
Maximum Sound Level 0.0 to 33 dbA
Nominal Voltage 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

4028-5 Series 3.31 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D4028M24BPLB1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 1.04 to ? in H2O (1.94 to ? Torr)
Maximum Sound Level 47.5 dbA
View Details
8015-7 Series 1.68 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C8015M24BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.0969 to ? in H2O (0.1809 to ? Torr)
Maximum Sound Level 31 dbA
View Details
7025-7 Series 2.16 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C7025H24BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1941 to ? in H2O (0.3626 to ? Torr)
Maximum Sound Level 36.5 dbA
View Details