Pelonis Technologies, Inc. DC Cross Flow Fan JED-06030B Series JED-06030B48

Description
Rated Voltage: 24 or 48 Volts. DC Brushless type motor, temperature resistant aluminum alloy, ball or sleeve bearings. Maximum Pressure: 9.8mmAq (0.385inH2O), Maximum Air Flow: 265CFM (7.5m3/min).
Request a Quote
Description
Rated Voltage: 24 or 48 Volts. DC Brushless type motor, temperature resistant aluminum alloy, ball or sleeve bearings. Maximum Pressure: 9.8mmAq (0.385inH2O), Maximum Air Flow: 265CFM (7.5m3/min).
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DC Cross Flow Fan JED-06030B Series - JED-06030B48 - Pelonis Technologies, Inc.
Exton, PA, USA
DC Cross Flow Fan JED-06030B Series
JED-06030B48
DC Cross Flow Fan JED-06030B Series JED-06030B48
Rated Voltage: 24 or 48 Volts. DC Brushless type motor, temperature resistant aluminum alloy, ball or sleeve bearings. Maximum Pressure: 9.8mmAq (0.385inH2O), Maximum Air Flow: 265CFM (7.5m3/min).

Rated Voltage: 24 or 48 Volts. DC Brushless type motor, temperature resistant aluminum alloy, ball or sleeve bearings. Maximum Pressure: 9.8mmAq (0.385inH2O), Maximum Air Flow: 265CFM (7.5m3/min).

Supplier's Site

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Electronic Cooling Fans
Product Number JED-06030B48
Product Name DC Cross Flow Fan JED-06030B Series
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 265 SCFM (450 m³/hr)
Maximum Static Pressure 0.3858 in H2O (0.7208 Torr)
Maximum Sound Level 62 dbA
Unlock Full Specs
to access all available technical data

Similar Products

0.19 Cubic Feet Per Minute (ft³/min) Airflow (P) Micro Blower - AGB154 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 0.1766 SCFM (0.3001 m³/hr)
Maximum Static Pressure 0.0840 in H2O (0.1569 Torr)
View Details
4028-7 Series 3.60 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D4028H12BPLB1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.5811 to ? in H2O (1.09 to ? Torr)
Maximum Sound Level 49.2 dbA
View Details
8026-7 Series 1.20 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C8026L24BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.0768 to ? in H2O (0.1434 to ? Torr)
Maximum Sound Level 23.5 dbA
View Details