183mm (7.2in) to 489mm (19.3in) lengths. DC Brushless type motor, temperature resistant aluminum alloy, ball or sleeve bearings. Maximum Pressure: 1.7mmAq (0.066inH2O) to 5.1mmAq (0.200inH2O), Maximum Air Flow: 60CFM (1.7m3/min) to 156CFM (4.4m3/min). CE listed.
| Pelonis Technologies, Inc. | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | JED-06024A12Q |
| Product Name | DC Cross Flow Fan JED-060A Series |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 113 SCFM (192 m³/hr) |
| Maximum Static Pressure | 0.1299 in H2O (0.2427 Torr) |
| Maximum Sound Level | 42 dbA |
| Nominal Voltage | 12 volts |