Pelonis Technologies, Inc. DC Cross Flow Fan JED-050A Series JED-05009A24Q

Description
155mm (6.1in) to 420mm (16.5in) lengths. DC Brushless type motor, temperature resistant aluminum alloy, ball or sleeve bearings. Maximum Pressure: 2.6mmAq (0.102inH2O) to 4.0mmAq (0.157inH2O), Maximum Air Flow: 32CFM (0.9m3/min) to 131CFM (3.7m3/min). CE listed.
Request a Quote
Description
155mm (6.1in) to 420mm (16.5in) lengths. DC Brushless type motor, temperature resistant aluminum alloy, ball or sleeve bearings. Maximum Pressure: 2.6mmAq (0.102inH2O) to 4.0mmAq (0.157inH2O), Maximum Air Flow: 32CFM (0.9m3/min) to 131CFM (3.7m3/min). CE listed.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DC Cross Flow Fan JED-050A Series - JED-05009A24Q - Pelonis Technologies, Inc.
Exton, PA, USA
DC Cross Flow Fan JED-050A Series
JED-05009A24Q
DC Cross Flow Fan JED-050A Series JED-05009A24Q
155mm (6.1in) to 420mm (16.5in) lengths. DC Brushless type motor, temperature resistant aluminum alloy, ball or sleeve bearings. Maximum Pressure: 2.6mmAq (0.102inH2O) to 4.0mmAq (0.157inH2O), Maximum Air Flow: 32CFM (0.9m3/min) to 131CFM (3.7m3/min). CE listed.

155mm (6.1in) to 420mm (16.5in) lengths. DC Brushless type motor, temperature resistant aluminum alloy, ball or sleeve bearings. Maximum Pressure: 2.6mmAq (0.102inH2O) to 4.0mmAq (0.157inH2O), Maximum Air Flow: 32CFM (0.9m3/min) to 131CFM (3.7m3/min). CE listed.

Supplier's Site

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Electronic Cooling Fans
Product Number JED-05009A24Q
Product Name DC Cross Flow Fan JED-050A Series
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 31.78 SCFM (54.02 m³/hr)
Maximum Static Pressure 0.1299 in H2O (0.2427 Torr)
Maximum Sound Level 36 dbA
Nominal Voltage 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

4020-5 Series 2.52 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C4020Y12BPLP1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.3898 to ? in H2O (0.7282 to ? Torr)
Maximum Sound Level 34.8 dbA
View Details
4010-7 Series 0.96 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D4010L24BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1661 to ? in H2O (0.3104 to ? Torr)
Maximum Sound Level 30.44 dbA
View Details
Metal Axial Fan Impellers - 260 mm - Pelonis Technologies, Inc.
Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 10.20 inch (259 mm)
View Details