155mm (6.1in) to 420mm (16.5in) lengths. DC Brushless type motor, temperature resistant aluminum alloy, ball or sleeve bearings. Maximum Pressure: 2.6mmAq (0.102inH2O) to 4.0mmAq (0.157inH2O), Maximum Air Flow: 32CFM (0.9m3/min) to 131CFM (3.7m3/min). CE listed.
| Pelonis Technologies, Inc. | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | JED-05009A12Q |
| Product Name | DC Cross Flow Fan JED-050A Series |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 31.78 SCFM (54.02 m³/hr) |
| Maximum Static Pressure | 0.1299 in H2O (0.2427 Torr) |
| Maximum Sound Level | 36 dbA |
| Nominal Voltage | 12 volts |