Pelonis Technologies manufactures the highest quality AC and DC fans that are used in a wide variety of commercial and industrial applications. We offer an extensive inventory of fans and fan accessories that are guaranteed to meet OEM specifications for air flow, pressure, and efficiency.
| Pelonis Technologies, Inc. | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | JEC-06030A122312 |
| Product Name | JEC-060A Series 15.9 Inch (in) Length and 120 Volt (V) Rated Voltage Alternating Current (AC) Cross Flow Fan |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 205 SCFM (348 m³/hr) |
| Maximum Static Pressure | 0.3071 in H2O (0.5737 Torr) |
| Maximum Sound Level | 55 dbA |
| Nominal Voltage | 120 volts |