Pelonis Technologies manufactures the highest quality AC and DC fans that are used in a wide variety of commercial and industrial applications. We offer an extensive inventory of fans and fan accessories that are guaranteed to meet OEM specifications for air flow, pressure, and efficiency.
| Pelonis Technologies, Inc. | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | JE3-04324A12-3B |
| Product Name | JE3-043A Series 0.55 Ampere (A) Rated Current Direct Current (DC) Cross Flow Fan |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 74.16 SCFM (126 m³/hr) |
| Maximum Static Pressure | 0.0512 in H2O (0.0956 Torr) |
| Maximum Sound Level | 43 dbA |
| Nominal Voltage | 12 volts |