Pelonis Technologies manufactures the highest quality AC and DC fans that are used in a wide variety of commercial and industrial applications. We offer an extensive inventory of fans and fan accessories that are guaranteed to meet OEM specifications for air flow, pressure, and efficiency.
| Pelonis Technologies, Inc. | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | JE-06024A12H |
| Product Name | JE-060A Series 12.7 Inch (in) Length and 120 Volt (V) Rated Voltage Alternating Current (AC) Cross Flow Fan |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 134 SCFM (228 m³/hr) |
| Maximum Static Pressure | 0.2008 in H2O (0.3751 Torr) |
| Maximum Sound Level | 42 dbA |
| Nominal Voltage | 120 volts |