The JE-04329A23 is a 14.8-inch cross flow fan designed for 230V alternating current applications. It features a shaded pole motor and utilizes ball bearings for reliable operation. The fan is constructed with an aluminum alloy impeller, ensuring durability and efficient airflow. It operates within a temperature range of 0°C to 45°C and has an expected operational life of 30,000 hours at 40°C. The airflow capacity ranges from 88 to 95 CFM, making it suitable for various cooling and ventilation needs. The fan operates at a noise level of 43 to 42 dBA, which is relatively quiet for industrial applications. This product is ideal for engineers seeking a robust and efficient cooling solution for their projects.
Pelonis Technologies manufactures the highest quality AC and DC fans that are used in a wide variety of commercial and industrial applications. We offer an extensive inventory of fans and fan accessories that are guaranteed to meet OEM specifications for air flow, pressure, and efficiency.
| Pelonis Technologies, Inc. | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | JE-04329A23 |
| Product Name | JE-043A Series 14.8 Inch (in) Length 230 Volt (V) Rated Voltage Alternating Current (AC) Cross Flow Fan |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 88.29 SCFM (150 m³/hr) |
| Maximum Static Pressure | 0.0472 to 0.0551 in H2O (0.0883 to 0.1030 Torr) |
| Maximum Sound Level | 42 to 43 dbA |
| Nominal Voltage | 230 volts |