The JE-04324A23 is a 12.4-inch cross flow fan designed for use with a rated voltage of 230 volts AC. It features ball bearings and operates using a shaded pole type motor. The fan has an airflow range of 25 to 117 CFM (0.7 to 3.3 m¬=/min) and is suitable for operating temperatures between 0°C and 45°C. The expected operational life of the fan is approximately 30,000 hours at 40°C. The fan operates at a noise level of 37 to 34 dBA, making it relatively quiet for its size and airflow capacity. This product is suitable for various commercial and industrial applications where efficient air movement is required.
Pelonis Technologies manufactures the highest quality AC and DC fans that are used in a wide variety of commercial and industrial applications. We offer an extensive inventory of fans and fan accessories that are guaranteed to meet OEM specifications for air flow, pressure, and efficiency.
| Pelonis Technologies, Inc. | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | JE-04324A23 |
| Product Name | JE-043A Series 12.4 Inch (in) Length 230 Volt (V) Rated Voltage Alternating Current (AC) Cross Flow Fan |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 56.5 to 63.57 SCFM (96.04 to 108 m³/hr) |
| Maximum Static Pressure | 0.0354 to 0.0394 in H2O (0.0662 to 0.0736 Torr) |
| Maximum Sound Level | 34 to 37 dbA |
| Nominal Voltage | 230 volts |