Pelonis Technologies, Inc. 1751-7 Series 11.40 Watt (W) Power Brushless Direct Current (DC) Axial Fan G1751M24BALB1b-7

Description
150 x 172 x 51mm (5.91 x 6.77 x 2.00in.) 12V, 24V, 48V 193.86~323.09 CFM (5.49~9.15 m³/min) Dual Ball Bearings Frame: Aluminum Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 220±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS
Request a Quote
Description
150 x 172 x 51mm (5.91 x 6.77 x 2.00in.) 12V, 24V, 48V 193.86~323.09 CFM (5.49~9.15 m³/min) Dual Ball Bearings Frame: Aluminum Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 220±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The G1751M24BALB1b-7 is a brushless DC axial fan from Pelonis Technologies, designed for efficient cooling in various applications. It operates at a nominal voltage of 24V and has a power consumption of 11.40 Watts. The fan features a dual ball bearing design, ensuring reliability and longevity, with an operational life rated at 70,000 hours. It is constructed with an aluminum frame and a thermoplastic impeller, providing durability and resistance to environmental factors. This model delivers an airflow range of 230.78 CFM (6.54 m¬=/min) at a speed of 2500 RPM, making it suitable for applications requiring significant air movement. The fan operates effectively within a temperature range of -10¬8C to +70¬8C and includes locked rotor protection for added safety. It is compliant with UL, CE, and RoHS standards, ensuring it meets industry safety and environmental regulations. The G1751M24BALB1b-7 is ideal for use in HVAC systems, compact electronics, medical devices, and industrial automation.

Datasheet Summary
Powered by GS/AI

The G1751M24BALB1b-7 is a brushless DC axial fan from Pelonis Technologies, designed for efficient cooling in various applications. It operates at a nominal voltage of 24V and has a power consumption of 11.40 Watts. The fan features a dual ball bearing design, ensuring reliability and longevity, with an operational life rated at 70,000 hours. It is constructed with an aluminum frame and a thermoplastic impeller, providing durability and resistance to environmental factors. This model delivers an airflow range of 230.78 CFM (6.54 m¬=/min) at a speed of 2500 RPM, making it suitable for applications requiring significant air movement. The fan operates effectively within a temperature range of -10¬8C to +70¬8C and includes locked rotor protection for added safety. It is compliant with UL, CE, and RoHS standards, ensuring it meets industry safety and environmental regulations. The G1751M24BALB1b-7 is ideal for use in HVAC systems, compact electronics, medical devices, and industrial automation.

Suppliers

Company
Product
Description
Supplier Links
1751-7 Series 11.40 Watt (W) Power Brushless Direct Current (DC) Axial Fan - G1751M24BALB1b-7 - Pelonis Technologies, Inc.
Exton, PA, USA
1751-7 Series 11.40 Watt (W) Power Brushless Direct Current (DC) Axial Fan
G1751M24BALB1b-7
1751-7 Series 11.40 Watt (W) Power Brushless Direct Current (DC) Axial Fan G1751M24BALB1b-7
150 x 172 x 51mm (5.91 x 6.77 x 2.00in.) 12V, 24V, 48V 193.86~323.09 CFM (5.49~9.15 m³/min) Dual Ball Bearings Frame: Aluminum Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 220±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS

150 x 172 x 51mm (5.91 x 6.77 x 2.00in.)
12V, 24V, 48V
193.86~323.09 CFM (5.49~9.15 m³/min)
Dual Ball Bearings
Frame: Aluminum
Impeller: Thermoplastic PBT + 15% GF, UL94-V0
Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 220±10mm
Operating Temperature: -10ºC ~ +70ºC
Operating Life: 70,000 hours
Locked Rotor Protection
UL, CE, RoHS

Supplier's Site Datasheet

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Electronic Cooling Fans
Product Number G1751M24BALB1b-7
Product Name 1751-7 Series 11.40 Watt (W) Power Brushless Direct Current (DC) Axial Fan
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.4346 to ? in H2O (0.8121 to ? Torr)
Maximum Sound Level 50.2 dbA
Nominal Voltage 24 to 27 volts
Running Current 0.4750 amps
Unlock Full Specs
to access all available technical data

Similar Products

4020-7 Series 1.22 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C4020H24BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.2260 to ? in H2O (0.4222 to ? Torr)
Maximum Sound Level 32.38 dbA
View Details
5010-7 Series 1.35 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C5010H05BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1839 to ? in H2O (0.3435 to ? Torr)
Maximum Sound Level 33.15 dbA
View Details
6010-11 Series 2.88 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D6010H24BPLP1b-11 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1205 to ? in H2O (0.2251 to ? Torr)
Maximum Sound Level 35.04 dbA
View Details