Pelonis Technologies, Inc. 1751-5 Series 10.08 Watt (W) Power Brushless Direct Current (DC) Axial Fan G1751M24BALB1b-5

Description
150 x 172 x 51mm (5.91 x 6.77 x 2.00in.) 12V, 24V, 48V 179.98~374.35 CFM (5.10~10.60 m³/min) Dual Ball Bearings Frame: Aluminum Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 220±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS
Request a Quote Datasheet
Description
150 x 172 x 51mm (5.91 x 6.77 x 2.00in.) 12V, 24V, 48V 179.98~374.35 CFM (5.10~10.60 m³/min) Dual Ball Bearings Frame: Aluminum Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 220±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1751-5 Series 10.08 Watt (W) Power Brushless Direct Current (DC) Axial Fan - G1751M24BALB1b-5 - Pelonis Technologies, Inc.
Exton, PA, USA
1751-5 Series 10.08 Watt (W) Power Brushless Direct Current (DC) Axial Fan
G1751M24BALB1b-5
1751-5 Series 10.08 Watt (W) Power Brushless Direct Current (DC) Axial Fan G1751M24BALB1b-5
150 x 172 x 51mm (5.91 x 6.77 x 2.00in.) 12V, 24V, 48V 179.98~374.35 CFM (5.10~10.60 m³/min) Dual Ball Bearings Frame: Aluminum Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 220±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS

150 x 172 x 51mm (5.91 x 6.77 x 2.00in.)
12V, 24V, 48V
179.98~374.35 CFM (5.10~10.60 m³/min)
Dual Ball Bearings
Frame: Aluminum
Impeller: Thermoplastic PBT + 15% GF, UL94-V0
Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 220±10mm
Operating Temperature: -10ºC ~ +70ºC
Operating Life: 70,000 hours
Locked Rotor Protection
UL, CE, RoHS

Supplier's Site Datasheet

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Electronic Cooling Fans
Product Number G1751M24BALB1b-5
Product Name 1751-5 Series 10.08 Watt (W) Power Brushless Direct Current (DC) Axial Fan
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.5008 to ? in H2O (0.9356 to ? Torr)
Maximum Sound Level 53.68 dbA
Nominal Voltage 24 to 27 volts
Running Current 0.4200 amps
Unlock Full Specs
to access all available technical data

Similar Products

8015-7 Series 2.12 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D8015H48BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1264 to ? in H2O (0.2361 to ? Torr)
Maximum Sound Level 34.38 dbA
View Details
AX12B004-S280 Series ≤ 10.5 Ampere (A) Current and 765 Cubic Feet Per Minute (ft³/min) Airflow (Q) Straight Blade Design Brushed Direct Current (DC) Axial Fan - AX12B004-S280-1SP-02 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 12 volts
Running Current 10.5 amps
View Details
4010-5 Series 1.20 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D4010X24BPLP1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1890 to ? in H2O (0.3531 to ? Torr)
Maximum Sound Level 27.2 dbA
View Details