Pelonis Technologies, Inc. 1751-7 Series 8.52 Watt (W) Power Brushless Direct Current (DC) Axial Fan G1751L12BALB1b-7

Description
150 x 172 x 51mm (5.91 x 6.77 x 2.00in.) 12V, 24V, 48V 193.86~323.09 CFM (5.49~9.15 m³/min) Dual Ball Bearings Frame: Aluminum Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 220±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS
Request a Quote Datasheet
Description
150 x 172 x 51mm (5.91 x 6.77 x 2.00in.) 12V, 24V, 48V 193.86~323.09 CFM (5.49~9.15 m³/min) Dual Ball Bearings Frame: Aluminum Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 220±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1751-7 Series 8.52 Watt (W) Power Brushless Direct Current (DC) Axial Fan - G1751L12BALB1b-7 - Pelonis Technologies, Inc.
Exton, PA, USA
1751-7 Series 8.52 Watt (W) Power Brushless Direct Current (DC) Axial Fan
G1751L12BALB1b-7
1751-7 Series 8.52 Watt (W) Power Brushless Direct Current (DC) Axial Fan G1751L12BALB1b-7
150 x 172 x 51mm (5.91 x 6.77 x 2.00in.) 12V, 24V, 48V 193.86~323.09 CFM (5.49~9.15 m³/min) Dual Ball Bearings Frame: Aluminum Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 220±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS

150 x 172 x 51mm (5.91 x 6.77 x 2.00in.)
12V, 24V, 48V
193.86~323.09 CFM (5.49~9.15 m³/min)
Dual Ball Bearings
Frame: Aluminum
Impeller: Thermoplastic PBT + 15% GF, UL94-V0
Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 220±10mm
Operating Temperature: -10ºC ~ +70ºC
Operating Life: 70,000 hours
Locked Rotor Protection
UL, CE, RoHS

Supplier's Site Datasheet

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Electronic Cooling Fans
Product Number G1751L12BALB1b-7
Product Name 1751-7 Series 8.52 Watt (W) Power Brushless Direct Current (DC) Axial Fan
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.3067 to ? in H2O (0.5730 to ? Torr)
Maximum Sound Level 45.66 dbA
Nominal Voltage 12 to 14 volts
Running Current 0.7100 amps
Unlock Full Specs
to access all available technical data

Similar Products

8015-7 Series 1.68 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C8015M24BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.0969 to ? in H2O (0.1809 to ? Torr)
Maximum Sound Level 31 dbA
View Details
4020-5 Series 2.52 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C4020Y12BPLP1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.3898 to ? in H2O (0.7282 to ? Torr)
Maximum Sound Level 34.8 dbA
View Details
4020-7 Series 0.42 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C4020L05BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.0945 to ? in H2O (0.1765 to ? Torr)
Maximum Sound Level 20.78 dbA
View Details
6026-7 Series 5.16 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C6026H12BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.5067 to ? in H2O (0.9467 to ? Torr)
Maximum Sound Level 46.4 dbA
View Details