Pelonis Technologies, Inc. 1238-7 Series 13.80 Watt (W) Power Brushless Direct Current (DC) Axial Fan G1238Y12BPLB1b-7

Description
120 x 120 x 38mm (4.72 x 4.72 x 1.50in.) 5V, 12V, 24V, 48V 104.46~231.53 CFM (2.96~6.56 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 240±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS
Request a Quote Datasheet
Description
120 x 120 x 38mm (4.72 x 4.72 x 1.50in.) 5V, 12V, 24V, 48V 104.46~231.53 CFM (2.96~6.56 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 240±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1238-7 Series 13.80 Watt (W) Power Brushless Direct Current (DC) Axial Fan - G1238Y12BPLB1b-7 - Pelonis Technologies, Inc.
Exton, PA, USA
1238-7 Series 13.80 Watt (W) Power Brushless Direct Current (DC) Axial Fan
G1238Y12BPLB1b-7
1238-7 Series 13.80 Watt (W) Power Brushless Direct Current (DC) Axial Fan G1238Y12BPLB1b-7
120 x 120 x 38mm (4.72 x 4.72 x 1.50in.) 5V, 12V, 24V, 48V 104.46~231.53 CFM (2.96~6.56 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 240±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS

120 x 120 x 38mm (4.72 x 4.72 x 1.50in.)
5V, 12V, 24V, 48V
104.46~231.53 CFM (2.96~6.56 m³/min)
Dual Ball Bearings
Frame: Thermoplastic PBT + 30% GF, UL94-V0
Impeller: Thermoplastic PBT + 15% GF, UL94-V0
Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 240±10mm
Operating Temperature: -10ºC ~ +70ºC
Operating Life: 70,000 hours
Locked Rotor Protection
UL, CE, RoHS

Supplier's Site Datasheet

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Electronic Cooling Fans
Product Number G1238Y12BPLB1b-7
Product Name 1238-7 Series 13.80 Watt (W) Power Brushless Direct Current (DC) Axial Fan
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.7055 to ? in H2O (1.32 to ? Torr)
Maximum Sound Level 52.99 dbA
Nominal Voltage 12 to 14 volts
Running Current 1.15 amps
Unlock Full Specs
to access all available technical data

Similar Products

4028-5 Series 3.12 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D4028L12BPLB1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.6150 to ? in H2O (1.15 to ? Torr)
Maximum Sound Level 40.2 dbA
View Details
6025-5 Series 3.12 Watt (W) Power Brushless DC Axial Fan - D6025X24BPLP1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.3504 to ? in H2O (0.6546 to ? Torr)
Maximum Sound Level 39.8 dbA
View Details
4028-7 Series 2.16 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D4028M12BPLB1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.3268 to ? in H2O (0.6105 to ? Torr)
Maximum Sound Level 39.19 dbA
View Details