Pelonis Technologies, Inc. 1232-5 Series 10.56 Watt (W) Power Brushless Direct Current (DC) Axial Fan G1232X48BPLB1b-5

Description
120 x 120 x 32mm (4.72 x 4.72 x 1.26in.) 12V, 24V, 48V 107.49~239.93 CFM (3.04~6.79 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 240±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS
Request a Quote Datasheet
Description
120 x 120 x 32mm (4.72 x 4.72 x 1.26in.) 12V, 24V, 48V 107.49~239.93 CFM (3.04~6.79 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 240±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1232-5 Series 10.56 Watt (W) Power Brushless Direct Current (DC) Axial Fan - G1232X48BPLB1b-5 - Pelonis Technologies, Inc.
Exton, PA, USA
1232-5 Series 10.56 Watt (W) Power Brushless Direct Current (DC) Axial Fan
G1232X48BPLB1b-5
1232-5 Series 10.56 Watt (W) Power Brushless Direct Current (DC) Axial Fan G1232X48BPLB1b-5
120 x 120 x 32mm (4.72 x 4.72 x 1.26in.) 12V, 24V, 48V 107.49~239.93 CFM (3.04~6.79 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 240±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS

120 x 120 x 32mm (4.72 x 4.72 x 1.26in.)
12V, 24V, 48V
107.49~239.93 CFM (3.04~6.79 m³/min)
Dual Ball Bearings
Frame: Thermoplastic PBT + 30% GF, UL94-V0
Impeller: Thermoplastic PBT + 15% GF, UL94-V0
Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 240±10mm
Operating Temperature: -10ºC ~ +70ºC
Operating Life: 70,000 hours
Locked Rotor Protection
UL, CE, RoHS

Supplier's Site Datasheet

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Electronic Cooling Fans
Product Number G1232X48BPLB1b-5
Product Name 1232-5 Series 10.56 Watt (W) Power Brushless Direct Current (DC) Axial Fan
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.5169 to ? in H2O (0.9658 to ? Torr)
Maximum Sound Level 51.63 dbA
Nominal Voltage 48 to 57 volts
Running Current 0.2200 amps
Unlock Full Specs
to access all available technical data

Similar Products

6020-7 Series 2.40 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D6020H48BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.2465 to ? in H2O (0.4605 to ? Torr)
Maximum Sound Level 35.14 dbA
View Details
8015-7 Series 1.18 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C8015L24BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.0713 to ? in H2O (0.1331 to ? Torr)
Maximum Sound Level 27.23 dbA
View Details
4028-7 Series 2.16 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D4028M12BPLB1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.3268 to ? in H2O (0.6105 to ? Torr)
Maximum Sound Level 39.19 dbA
View Details