Pelonis Technologies, Inc. 1232-5 Series 5.28 Watt (W) Power Brushless Direct Current (DC) Axial Fan G1232M48BPLB1b-5

Description
120 x 120 x 32mm (4.72 x 4.72 x 1.26in.) 12V, 24V, 48V 107.49~239.93 CFM (3.04~6.79 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 240±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS
Request a Quote Datasheet
Description
120 x 120 x 32mm (4.72 x 4.72 x 1.26in.) 12V, 24V, 48V 107.49~239.93 CFM (3.04~6.79 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 240±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1232-5 Series 5.28 Watt (W) Power Brushless Direct Current (DC) Axial Fan - G1232M48BPLB1b-5 - Pelonis Technologies, Inc.
Exton, PA, USA
1232-5 Series 5.28 Watt (W) Power Brushless Direct Current (DC) Axial Fan
G1232M48BPLB1b-5
1232-5 Series 5.28 Watt (W) Power Brushless Direct Current (DC) Axial Fan G1232M48BPLB1b-5
120 x 120 x 32mm (4.72 x 4.72 x 1.26in.) 12V, 24V, 48V 107.49~239.93 CFM (3.04~6.79 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 240±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS

120 x 120 x 32mm (4.72 x 4.72 x 1.26in.)
12V, 24V, 48V
107.49~239.93 CFM (3.04~6.79 m³/min)
Dual Ball Bearings
Frame: Thermoplastic PBT + 30% GF, UL94-V0
Impeller: Thermoplastic PBT + 15% GF, UL94-V0
Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 240±10mm
Operating Temperature: -10ºC ~ +70ºC
Operating Life: 70,000 hours
Locked Rotor Protection
UL, CE, RoHS

Supplier's Site Datasheet

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Electronic Cooling Fans
Product Number G1232M48BPLB1b-5
Product Name 1232-5 Series 5.28 Watt (W) Power Brushless Direct Current (DC) Axial Fan
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.3063 to ? in H2O (0.5723 to ? Torr)
Maximum Sound Level 44.9 dbA
Nominal Voltage 48 to 57 volts
Running Current 0.1100 amps
Unlock Full Specs
to access all available technical data

Similar Products

4020-7 Series 1.92 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D4020Y12BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.3417 to ? in H2O (0.6385 to ? Torr)
Maximum Sound Level 39.18 dbA
View Details
6015-9 Series 1.08 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C6015L12BPLP1b-9 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.0791 to ? in H2O (0.1478 to ? Torr)
Maximum Sound Level 23.6 dbA
View Details
AX24BL004C-350 Series Straight Blade Design Brushless Direct Current (DC) Axial Fans - AX24BL004C-S350-1SP-02 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 24 volts
Running Current 7.5 amps
View Details
6025-5 Series 2.64 Watt (W) Power Brushless DC Axial Fan - C6025H24BPLP1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.2945 to ? in H2O (0.5502 to ? Torr)
Maximum Sound Level 37.5 dbA
View Details