Pelonis Technologies, Inc. 1232-7 Series 3.96 Watt (W) Power Brushless Direct Current (DC) Axial Fan G1232H12BPLB1b-7

Description
120 x 120 x 32mm (4.72 x 4.72 x 1.26in.) 5V, 12V, 24V, 48V 80.96~178.59 CFM (2.29~5.06 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 240±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS
Request a Quote Datasheet
Description
120 x 120 x 32mm (4.72 x 4.72 x 1.26in.) 5V, 12V, 24V, 48V 80.96~178.59 CFM (2.29~5.06 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 240±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1232-7 Series 3.96 Watt (W) Power Brushless Direct Current (DC) Axial Fan - G1232H12BPLB1b-7 - Pelonis Technologies, Inc.
Exton, PA, USA
1232-7 Series 3.96 Watt (W) Power Brushless Direct Current (DC) Axial Fan
G1232H12BPLB1b-7
1232-7 Series 3.96 Watt (W) Power Brushless Direct Current (DC) Axial Fan G1232H12BPLB1b-7
120 x 120 x 32mm (4.72 x 4.72 x 1.26in.) 5V, 12V, 24V, 48V 80.96~178.59 CFM (2.29~5.06 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 240±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS

120 x 120 x 32mm (4.72 x 4.72 x 1.26in.)
5V, 12V, 24V, 48V
80.96~178.59 CFM (2.29~5.06 m³/min)
Dual Ball Bearings
Frame: Thermoplastic PBT + 30% GF, UL94-V0
Impeller: Thermoplastic PBT + 15% GF, UL94-V0
Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 240±10mm
Operating Temperature: -10ºC ~ +70ºC
Operating Life: 70,000 hours
Locked Rotor Protection
UL, CE, RoHS

Supplier's Site Datasheet

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Electronic Cooling Fans
Product Number G1232H12BPLB1b-7
Product Name 1232-7 Series 3.96 Watt (W) Power Brushless Direct Current (DC) Axial Fan
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.3843 to ? in H2O (0.7179 to ? Torr)
Maximum Sound Level 43.32 dbA
Nominal Voltage 12 to 14 volts
Running Current 0.3300 amps
Unlock Full Specs
to access all available technical data

Similar Products

4015-5 Series 1.08 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D4015M12BPLP1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1693 to ? in H2O (0.3163 to ? Torr)
Maximum Sound Level 24.3 dbA
View Details
6025-5 Series 2.28 Watt (W) Power Brushless DC Axial Fan - C6025H12BPLP1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.2945 to ? in H2O (0.5502 to ? Torr)
Maximum Sound Level 37.5 dbA
View Details
0.38 Cubic Feet Per Minute (ft³/min) Airflow (P) Micro Blower - AGB208 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 0.3885 SCFM (0.6603 m³/hr)
Maximum Static Pressure 0.0840 in H2O (0.1569 Torr)
View Details
4020-5 Series 2.64 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D4020Y24BPLP1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.3898 to ? in H2O (0.7282 to ? Torr)
Maximum Sound Level 34.8 dbA
View Details