Pelonis Technologies, Inc. 1225-7 Series 3.24 Watt (W) Power Brushless Direct Current (DC) Axial Fan G1225M24BPLP1b-7

Description
120 x 120 x 25mm (4.72 x 4.72 x 0.98in.) 5V, 12V, 24V, 48V 78.16~176.75 CFM (2.21~5.00 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 240±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS
Request a Quote Datasheet
Description
120 x 120 x 25mm (4.72 x 4.72 x 0.98in.) 5V, 12V, 24V, 48V 78.16~176.75 CFM (2.21~5.00 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 240±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1225-7 Series 3.24 Watt (W) Power Brushless Direct Current (DC) Axial Fan - G1225M24BPLP1b-7 - Pelonis Technologies, Inc.
Exton, PA, USA
1225-7 Series 3.24 Watt (W) Power Brushless Direct Current (DC) Axial Fan
G1225M24BPLP1b-7
1225-7 Series 3.24 Watt (W) Power Brushless Direct Current (DC) Axial Fan G1225M24BPLP1b-7
120 x 120 x 25mm (4.72 x 4.72 x 0.98in.) 5V, 12V, 24V, 48V 78.16~176.75 CFM (2.21~5.00 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 240±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS

120 x 120 x 25mm (4.72 x 4.72 x 0.98in.)
5V, 12V, 24V, 48V
78.16~176.75 CFM (2.21~5.00 m³/min)
Dual Ball Bearings
Frame: Thermoplastic PBT + 30% GF, UL94-V0
Impeller: Thermoplastic PBT + 15% GF, UL94-V0
Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 240±10mm
Operating Temperature: -10ºC ~ +70ºC
Operating Life: 70,000 hours
Locked Rotor Protection
UL, CE, RoHS

Supplier's Site Datasheet

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Electronic Cooling Fans
Product Number G1225M24BPLP1b-7
Product Name 1225-7 Series 3.24 Watt (W) Power Brushless Direct Current (DC) Axial Fan
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.2594 to ? in H2O (0.4847 to ? Torr)
Maximum Sound Level 40.09 dbA
Nominal Voltage 24 to 27 volts
Running Current 0.1350 amps
Unlock Full Specs
to access all available technical data

Similar Products

4020-5 Series 2.64 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C4020Y24BPLP1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.3898 to ? in H2O (0.7282 to ? Torr)
Maximum Sound Level 34.8 dbA
View Details
6025-7 Series 3.84 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D6025X48BPLB1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.4894 to ? in H2O (0.9143 to ? Torr)
Maximum Sound Level 43.64 dbA
View Details
5015-7 Series 1.32 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C5015M12BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1331 to ? in H2O (0.2486 to ? Torr)
Maximum Sound Level 27.6 dbA
View Details