Pelonis Technologies, Inc. 1225-7 Series 2.10 Watt (W) Power Brushless Direct Current (DC) Axial Fan G1225L12BPLP1b-7

Description
120 x 120 x 25mm (4.72 x 4.72 x 0.98in.) 5V, 12V, 24V, 48V 78.16~176.75 CFM (2.21~5.00 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 240±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS
Request a Quote Datasheet
Description
120 x 120 x 25mm (4.72 x 4.72 x 0.98in.) 5V, 12V, 24V, 48V 78.16~176.75 CFM (2.21~5.00 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 240±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1225-7 Series 2.10 Watt (W) Power Brushless Direct Current (DC) Axial Fan - G1225L12BPLP1b-7 - Pelonis Technologies, Inc.
Exton, PA, USA
1225-7 Series 2.10 Watt (W) Power Brushless Direct Current (DC) Axial Fan
G1225L12BPLP1b-7
1225-7 Series 2.10 Watt (W) Power Brushless Direct Current (DC) Axial Fan G1225L12BPLP1b-7
120 x 120 x 25mm (4.72 x 4.72 x 0.98in.) 5V, 12V, 24V, 48V 78.16~176.75 CFM (2.21~5.00 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 240±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS

120 x 120 x 25mm (4.72 x 4.72 x 0.98in.)
5V, 12V, 24V, 48V
78.16~176.75 CFM (2.21~5.00 m³/min)
Dual Ball Bearings
Frame: Thermoplastic PBT + 30% GF, UL94-V0
Impeller: Thermoplastic PBT + 15% GF, UL94-V0
Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 240±10mm
Operating Temperature: -10ºC ~ +70ºC
Operating Life: 70,000 hours
Locked Rotor Protection
UL, CE, RoHS

Supplier's Site Datasheet

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Electronic Cooling Fans
Product Number G1225L12BPLP1b-7
Product Name 1225-7 Series 2.10 Watt (W) Power Brushless Direct Current (DC) Axial Fan
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.2067 to ? in H2O (0.3862 to ? Torr)
Maximum Sound Level 37.19 dbA
Nominal Voltage 12 to 14 volts
Running Current 0.1750 amps
Unlock Full Specs
to access all available technical data

Similar Products

4010-7 Series 0.61 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D4010M12BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1059 to ? in H2O (0.1979 to ? Torr)
Maximum Sound Level 24.17 dbA
View Details
6038-5 Series 48 V (Voltage) and 11.04 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D6038X48BPLB1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 1.19 to ? in H2O (2.22 to ? Torr)
Maximum Sound Level 55.8 dbA
View Details
4010-7 Series 1.44 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D4010H24BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.2657 to ? in H2O (0.4965 to ? Torr)
Maximum Sound Level 36.81 dbA
View Details