Pelonis Technologies, Inc.
360mm AC Axial Fan
FZ360D0000-074-035-4
Description
Impeller: SPCD
Housing: SPCD
Life: 40,000 hrs
IP Rating: IP54
Operating Temp: -30C~+60C
Bearings: Ball
Lead Wires: 22 AWG
RoHS Compliant
-
Pelonis Technologies, Inc.
Request a Quote
Email Supplier
Datasheet
Description
Impeller: SPCD
Housing: SPCD
Life: 40,000 hrs
IP Rating: IP54
Operating Temp: -30C~+60C
Bearings: Ball
Lead Wires: 22 AWG
RoHS Compliant
Request a Quote
Email Supplier
Datasheet
Suppliers
Impeller: SPCD
Housing: SPCD
Life: 40,000 hrs
IP Rating: IP54
Operating Temp: -30C~+60C
Bearings: Ball
Lead Wires: 22 AWG
RoHS Compliant
- Impeller: SPCD
- Housing: SPCD
- Life: 40,000 hrs
- IP Rating: IP54
- Operating Temp: -30C~+60C
- Bearings: Ball
- Lead Wires: 22 AWG
- RoHS Compliant
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
FZ360D0000-074-035-4 |
|
Product Name
|
360mm AC Axial Fan |
|
Application
|
Industrial/Commercial Fans and Blowers
|
|
Maximum Air Flow
|
1883 SCFM (3201 m³/hr)
|
|
Running Current
|
0.5700 amps
|
|
Nominal Power
|
145 watts
|
Unlock Full Specs
to access all available technical data
Similar Products
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Static Pressure
0.0862 to ? in H2O (0.1611 to ? Torr)
Maximum Sound Level
17.68 dbA
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Static Pressure
0.0622 to ? in H2O (0.1162 to ? Torr)
Maximum Sound Level
11 dbA
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Static Pressure
0.2358 to ? in H2O (0.4406 to ? Torr)
Maximum Sound Level
34.13 dbA
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Static Pressure
0.2606 to ? in H2O (0.4869 to ? Torr)
Maximum Sound Level
36.4 dbA
View Details