Pelonis Technologies, Inc.
360mm AC Axial Fan
FZ360B0000-068-035-6
Description
Impeller: PA66+25%GF
Operating Temp: -30C~+60C
Bearings: Ball
Lead Wires: 22 AWG
RoHS Compliant
-
Pelonis Technologies, Inc.
Request a Quote
Email Supplier
Datasheet
Description
Impeller: PA66+25%GF
Operating Temp: -30C~+60C
Bearings: Ball
Lead Wires: 22 AWG
RoHS Compliant
Request a Quote
Email Supplier
Datasheet
Suppliers
Impeller: PA66+25%GF
Operating Temp: -30C~+60C
Bearings: Ball
Lead Wires: 22 AWG
RoHS Compliant
- Impeller: PA66+25%GF
- Operating Temp: -30C~+60C
- Bearings: Ball
- Lead Wires: 22 AWG
- RoHS Compliant
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
FZ360B0000-068-035-6 |
|
Product Name
|
360mm AC Axial Fan |
|
Application
|
Industrial/Commercial Fans and Blowers
|
|
Maximum Air Flow
|
1088 to 1212 SCFM (1849 to 2060 m³/hr)
|
|
Running Current
|
0.3000 amps
|
|
Nominal Power
|
71 to 92 watts
|
Unlock Full Specs
to access all available technical data
Similar Products
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Static Pressure
0.2720 to ? in H2O (0.5083 to ? Torr)
Maximum Sound Level
32 dbA
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Static Pressure
0.8878 to ? in H2O (1.66 to ? Torr)
Maximum Sound Level
54.1 dbA
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Static Pressure
0.3508 to ? in H2O (0.6554 to ? Torr)
Maximum Sound Level
39.31 dbA
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Static Pressure
0.2720 to ? in H2O (0.5083 to ? Torr)
Maximum Sound Level
32 dbA
View Details