Pelonis Technologies, Inc. 9226-7 Series 11.04 Watt (W) Power Brushless Direct Current (DC) Axial Fan D9226Y48BPLP1b-7

Description
92 x 92 x 25mm (3.62 x 3.62 x 0.98in.) 5V, 12V, 24V, 48V 48.50~106.80 CFM (1.37~3.02 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 260±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS
Request a Quote Datasheet
Description
92 x 92 x 25mm (3.62 x 3.62 x 0.98in.) 5V, 12V, 24V, 48V 48.50~106.80 CFM (1.37~3.02 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 260±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
9226-7 Series 11.04 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D9226Y48BPLP1b-7 - Pelonis Technologies, Inc.
Exton, PA, USA
9226-7 Series 11.04 Watt (W) Power Brushless Direct Current (DC) Axial Fan
D9226Y48BPLP1b-7
9226-7 Series 11.04 Watt (W) Power Brushless Direct Current (DC) Axial Fan D9226Y48BPLP1b-7
92 x 92 x 25mm (3.62 x 3.62 x 0.98in.) 5V, 12V, 24V, 48V 48.50~106.80 CFM (1.37~3.02 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 260±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS

92 x 92 x 25mm (3.62 x 3.62 x 0.98in.)
5V, 12V, 24V, 48V
48.50~106.80 CFM (1.37~3.02 m³/min)
Dual Ball Bearings
Frame: Thermoplastic PBT + 30% GF, UL94-V0
Impeller: Thermoplastic PBT + 15% GF, UL94-V0
Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 260±10mm
Operating Temperature: -10ºC ~ +70ºC
Operating Life: 70,000 hours
Locked Rotor Protection
UL, CE, RoHS

Supplier's Site Datasheet

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Electronic Cooling Fans
Product Number D9226Y48BPLP1b-7
Product Name 9226-7 Series 11.04 Watt (W) Power Brushless Direct Current (DC) Axial Fan
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.4421 to ? in H2O (0.8260 to ? Torr)
Maximum Sound Level 50.1 dbA
Nominal Voltage 48 to 57 volts
Running Current 0.2300 amps
Unlock Full Specs
to access all available technical data

Similar Products

4010-7 Series 0.50 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C4010M05BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1059 to ? in H2O (0.1979 to ? Torr)
Maximum Sound Level 24.17 dbA
View Details
6038-5 Series 24 V (Voltage) and 13.68 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D6038Y24BPLB1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 1.44 to ? in H2O (2.69 to ? Torr)
Maximum Sound Level 56.8 dbA
View Details
9225-7 Series 4.20 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C9225X12BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.2366 to ? in H2O (0.4421 to ? Torr)
Maximum Sound Level 41.16 dbA
View Details