Pelonis Technologies, Inc. 9226-7 Series 6.24 Watt (W) Power Brushless Direct Current (DC) Axial Fan D9226X48BPLP1b-7

Description
92 x 92 x 25mm (3.62 x 3.62 x 0.98in.) 5V, 12V, 24V, 48V 48.50~106.80 CFM (1.37~3.02 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 260±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS
Request a Quote
Description
92 x 92 x 25mm (3.62 x 3.62 x 0.98in.) 5V, 12V, 24V, 48V 48.50~106.80 CFM (1.37~3.02 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 260±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The D9226X48BPLP1b-7 is a 92 x 92 x 25 mm brushless DC axial fan designed for efficient cooling in various applications. It operates at a voltage range of 12V and provides airflow between 49.00 to 107.00 CFM (1.37 to 3.02 m¬=/min). The fan features dual ball bearings for enhanced reliability and a thermoplastic frame and impeller that comply with UL94-V0 standards. It is rated for an operating temperature range of -10¬8C to +70¬8C and has an expected lifespan of 70,000 hours. The fan includes locked rotor protection and is compliant with UL, CE, and RoHS standards, making it suitable for use in environments requiring durability and safety.

Datasheet Summary
Powered by GS/AI

The D9226X48BPLP1b-7 is a 92 x 92 x 25 mm brushless DC axial fan designed for efficient cooling in various applications. It operates at a voltage range of 12V and provides airflow between 49.00 to 107.00 CFM (1.37 to 3.02 m¬=/min). The fan features dual ball bearings for enhanced reliability and a thermoplastic frame and impeller that comply with UL94-V0 standards. It is rated for an operating temperature range of -10¬8C to +70¬8C and has an expected lifespan of 70,000 hours. The fan includes locked rotor protection and is compliant with UL, CE, and RoHS standards, making it suitable for use in environments requiring durability and safety.

Suppliers

Company
Product
Description
Supplier Links
9226-7 Series 6.24 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D9226X48BPLP1b-7 - Pelonis Technologies, Inc.
Exton, PA, USA
9226-7 Series 6.24 Watt (W) Power Brushless Direct Current (DC) Axial Fan
D9226X48BPLP1b-7
9226-7 Series 6.24 Watt (W) Power Brushless Direct Current (DC) Axial Fan D9226X48BPLP1b-7
92 x 92 x 25mm (3.62 x 3.62 x 0.98in.) 5V, 12V, 24V, 48V 48.50~106.80 CFM (1.37~3.02 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 260±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS

92 x 92 x 25mm (3.62 x 3.62 x 0.98in.)
5V, 12V, 24V, 48V
48.50~106.80 CFM (1.37~3.02 m³/min)
Dual Ball Bearings
Frame: Thermoplastic PBT + 30% GF, UL94-V0
Impeller: Thermoplastic PBT + 15% GF, UL94-V0
Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 260±10mm
Operating Temperature: -10ºC ~ +70ºC
Operating Life: 70,000 hours
Locked Rotor Protection
UL, CE, RoHS

Supplier's Site Datasheet

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Electronic Cooling Fans
Product Number D9226X48BPLP1b-7
Product Name 9226-7 Series 6.24 Watt (W) Power Brushless Direct Current (DC) Axial Fan
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.2878 to ? in H2O (0.5377 to ? Torr)
Maximum Sound Level 46.4 dbA
Nominal Voltage 48 to 57 volts
Running Current 0.1300 amps
Unlock Full Specs
to access all available technical data

Similar Products

6010-11 Series 1.08 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C6010L12BPLP1b-11 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.0736 to ? in H2O (0.1375 to ? Torr)
Maximum Sound Level 29.7 dbA
View Details
6010-11 Series 2.16 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C6010H12BPLP1b-11 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1205 to ? in H2O (0.2251 to ? Torr)
Maximum Sound Level 35.04 dbA
View Details
6025-7 Series 1.30 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D6025L48BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1406 to ? in H2O (0.2626 to ? Torr)
Maximum Sound Level 27.86 dbA
View Details
Metal Axial Fan Impellers - 450 mm - Pelonis Technologies, Inc.
Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 17.70 inch (450 mm)
View Details