Pelonis Technologies, Inc. 8026-7 Series 1.20 Watt (W) Power Brushless Direct Current (DC) Axial Fan D8026L12BPLP1b-7

Description
80 x 80 x 25mm (3.15 x 3.15 x 0.98in.) 5V, 12V, 24V, 48V 31.54~71.69 CFM (0.89~2.03 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 260±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS
Request a Quote Datasheet
Description
80 x 80 x 25mm (3.15 x 3.15 x 0.98in.) 5V, 12V, 24V, 48V 31.54~71.69 CFM (0.89~2.03 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 260±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8026-7 Series 1.20 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D8026L12BPLP1b-7 - Pelonis Technologies, Inc.
Exton, PA, USA
8026-7 Series 1.20 Watt (W) Power Brushless Direct Current (DC) Axial Fan
D8026L12BPLP1b-7
8026-7 Series 1.20 Watt (W) Power Brushless Direct Current (DC) Axial Fan D8026L12BPLP1b-7
80 x 80 x 25mm (3.15 x 3.15 x 0.98in.) 5V, 12V, 24V, 48V 31.54~71.69 CFM (0.89~2.03 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 260±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS

80 x 80 x 25mm (3.15 x 3.15 x 0.98in.)
5V, 12V, 24V, 48V
31.54~71.69 CFM (0.89~2.03 m³/min)
Dual Ball Bearings
Frame: Thermoplastic PBT + 30% GF, UL94-V0
Impeller: Thermoplastic PBT + 15% GF, UL94-V0
Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 260±10mm
Operating Temperature: -10ºC ~ +70ºC
Operating Life: 70,000 hours
Locked Rotor Protection
UL, CE, RoHS

Supplier's Site Datasheet

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Electronic Cooling Fans
Product Number D8026L12BPLP1b-7
Product Name 8026-7 Series 1.20 Watt (W) Power Brushless Direct Current (DC) Axial Fan
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1075 to ? in H2O (0.2008 to ? Torr)
Maximum Sound Level 27.8 dbA
Nominal Voltage 12 to 14 volts
Running Current 0.1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

4020-7 Series 0.42 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C4020L05BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.0945 to ? in H2O (0.1765 to ? Torr)
Maximum Sound Level 20.78 dbA
View Details
9225-7 Series 2.88 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C9225H24BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1646 to ? in H2O (0.3075 to ? Torr)
Maximum Sound Level 35.73 dbA
View Details
6010-11 Series 1.44 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D6010L24BPLP1b-11 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.0736 to ? in H2O (0.1375 to ? Torr)
Maximum Sound Level 29.7 dbA
View Details
4028-5 Series 7.68 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D4028X12BPLB1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 1.78 to ? in H2O (3.32 to ? Torr)
Maximum Sound Level 55.3 dbA
View Details