50 x 50 x 15mm (1.97 x 1.97 x 0.59in.)
5V, 12V, 24V
12.03~22.80 CFM (0.34~0.65 m³/min)
Dual Ball Bearings
Frame: Thermoplastic PBT + 30% GF, UL94-V0
Impeller: Thermoplastic PBT + 15% GF, UL94-V0
Lead Wires: UL1007 (+) Red; (-) Black, AWG 26, 270±10mm
Operating Temperature: -10ºC ~ +70ºC
Operating Life: 70,000 hours
Locked Rotor Protection
UL, CE, RoHS
| Pelonis Technologies, Inc. | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | D5015H24BPLP1b-7 |
| Product Name | 5015-7 Series 1.92 Watt (W) Power Brushless Direct Current (DC) Axial Fan |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Static Pressure | 0.1913 to ? in H2O (0.3575 to ? Torr) |
| Maximum Sound Level | 32.4 dbA |
| Nominal Voltage | 24 to 27 volts |
| Running Current | 0.1000 amps |