The D4028Y12BPLB1b-7 is a 40 x 40 x 28 mm brushless DC axial fan designed for efficient cooling in various applications. It operates at a nominal voltage of 12V and has a power consumption of 10.20 watts. The fan features a dual ball bearing design, which enhances its reliability and longevity, with an operational life rated at 70,000 hours. It is capable of delivering airflow between 8.25 to 24.76 CFM (0.23 to 0.70 m¬=/min) and can operate effectively within a temperature range of -10°C to +70°C. The fan is constructed from thermoplastic PBT materials, ensuring durability and compliance with UL94-V0 standards. Additionally, it includes locked rotor protection and is certified with UL, CE, and RoHS compliance, making it suitable for use in environments requiring stringent safety and environmental standards.
40 x 40 x 28mm (1.57 x 1.57 x 1.10in.)
12V, 24V
8.25~24.76 CFM (0.23~0.70 m³/min)
Dual Ball Bearings
Frame: Thermoplastic PBT + 30% GF, UL94-V0
Impeller: Thermoplastic PBT + 15% GF, UL94-V0
Lead Wires: UL1007 (+) Red; (-) Black, AWG 26, 280±10mm
Operating Temperature: -10ºC ~ +70ºC
Operating Life: 70,000 hours
Locked Rotor Protection
UL, CE, RoHS
| Pelonis Technologies, Inc. | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | D4028Y12BPLB1b-7 |
| Product Name | 4028-7 Series 10.20 Watt (W) Power Brushless Direct Current (DC) Axial Fan |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Static Pressure | 1.31 to ? in H2O (2.44 to ? Torr) |
| Maximum Sound Level | 61.07 dbA |
| Nominal Voltage | 12 to 14 volts |
| Running Current | 0.8500 amps |