The D4020H12BPLP1b-7 is a 40 x 40 x 20 mm (1.57 x 1.57 x 0.79 in.) brushless DC axial fan from the Intelligent Motion series, rated for 12 V operation with an airflow of 8.21 CFM (0.23 m³/min) and a power consumption of 1.20 W. It features dual ball bearings, locked rotor protection, and operates between -10°C and +70°C with a rated life of 70,000 hours. The fan housing and impeller are made of thermoplastic PBT with glass fiber reinforcement, rated UL94-V0. Lead wires are UL1007, red and black, AWG 26, 280 ± 10 mm in length. It complies with UL, CE, and RoHS standards and provides IP51 dust and moisture protection. The fan includes programmable Intelligent Motion Controls for features such as tachometer output, automatic temperature control, and constant speed operation.
40 x 40 x 20mm (1.57 x 1.57 x 0.79in.)
5V, 12V, 24V
4.92~10.88 CFM (0.14~0.31 m³/min)
Dual Ball Bearings
Frame: Thermoplastic PBT + 30% GF, UL94-V0
Impeller: Thermoplastic PBT + 15% GF, UL94-V0
Lead Wires: UL1007 (+) Red; (-) Black, AWG 26, 280±10mm
Operating Temperature: -10ºC ~ +70ºC
Operating Life: 70,000 hours
Locked Rotor Protection
UL, CE, RoHS
| Pelonis Technologies, Inc. | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | D4020H12BPLP1b-7 |
| Product Name | 4020-7 Series 1.20 Watt (W) Power Brushless Direct Current (DC) Axial Fan |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Static Pressure | 0.2260 to ? in H2O (0.4222 to ? Torr) |
| Maximum Sound Level | 32.38 dbA |
| Nominal Voltage | 12 to 14 volts |
| Running Current | 0.1000 amps |