Pelonis Technologies, Inc. 4015-5 Series 1.32 Watt (W) Power Brushless Direct Current (DC) Axial Fan D4015Y05BPLP1b-5

Description
40 x 40 x 15mm (1.57 x 1.57 x 0.59in.) 5V, 12V, 24V 6.30~13.85 CFM (0.18~0.39 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 26, 280±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS
Request a Quote Datasheet
Description
40 x 40 x 15mm (1.57 x 1.57 x 0.59in.) 5V, 12V, 24V 6.30~13.85 CFM (0.18~0.39 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 26, 280±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4015-5 Series 1.32 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D4015Y05BPLP1b-5 - Pelonis Technologies, Inc.
Exton, PA, USA
4015-5 Series 1.32 Watt (W) Power Brushless Direct Current (DC) Axial Fan
D4015Y05BPLP1b-5
4015-5 Series 1.32 Watt (W) Power Brushless Direct Current (DC) Axial Fan D4015Y05BPLP1b-5
40 x 40 x 15mm (1.57 x 1.57 x 0.59in.) 5V, 12V, 24V 6.30~13.85 CFM (0.18~0.39 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 26, 280±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS

40 x 40 x 15mm (1.57 x 1.57 x 0.59in.)
5V, 12V, 24V
6.30~13.85 CFM (0.18~0.39 m³/min)
Dual Ball Bearings
Frame: Thermoplastic PBT + 30% GF, UL94-V0
Impeller: Thermoplastic PBT + 15% GF, UL94-V0
Lead Wires: UL1007 (+) Red; (-) Black, AWG 26, 280±10mm
Operating Temperature: -10ºC ~ +70ºC
Operating Life: 70,000 hours
Locked Rotor Protection
UL, CE, RoHS

Supplier's Site Datasheet

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Electronic Cooling Fans
Product Number D4015Y05BPLP1b-5
Product Name 4015-5 Series 1.32 Watt (W) Power Brushless Direct Current (DC) Axial Fan
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.2303 to ? in H2O (0.4303 to ? Torr)
Maximum Sound Level 28.3 dbA
Nominal Voltage 24 to 27 volts
Running Current 0.0550 amps
Unlock Full Specs
to access all available technical data

Similar Products

6015-9 Series 3.60 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D6015Y24BPLP1b-9 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.2193 to ? in H2O (0.4097 to ? Torr)
Maximum Sound Level 36.7 dbA
View Details
6020-7 Series 1.20 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D6020L48BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1087 to ? in H2O (0.2030 to ? Torr)
Maximum Sound Level 24.5 dbA
View Details
6015-9 Series 2.20 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D6015H05BPLP1b-9 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1406 to ? in H2O (0.2626 to ? Torr)
Maximum Sound Level 30.6 dbA
View Details