Pelonis Technologies, Inc. 2510-5 Series 1.10 Watt (W) Power Brushless Direct Current (DC) Axial Fan D2510H05BPLB1b-5

Description
25x25x10mm (0.98x0.98x0.39in) 5V, 12V 1.39~2.92 CFM (0.04~0.08 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1061 (+) Red; (-) Black, AWG 30, 240±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS
Request a Quote
Description
25x25x10mm (0.98x0.98x0.39in) 5V, 12V 1.39~2.92 CFM (0.04~0.08 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1061 (+) Red; (-) Black, AWG 30, 240±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The D2510H05BPLB1b-5 is a 25mm x 25mm x 10mm brushless DC axial fan designed for efficient cooling in compact applications. It operates at a voltage range of 4 to 6V, with a nominal voltage of 5V, and consumes 1.10 Watts of power. The fan is capable of delivering airflow between 1.39 to 2.92 CFM (0.04 to 0.08 m¬=/min) and operates at a maximum speed of 13,000 RPM. Constructed with dual ball bearings, the fan features a thermoplastic frame and impeller, both compliant with UL94-V0 standards. It is rated for an operating temperature range of -10°C to +70°C and has a lifespan of approximately 70,000 hours. The fan also includes locked rotor protection and meets UL, CE, and RoHS certifications, making it suitable for various applications requiring reliable cooling solutions.

Datasheet Summary
Powered by GS/AI

The D2510H05BPLB1b-5 is a 25mm x 25mm x 10mm brushless DC axial fan designed for efficient cooling in compact applications. It operates at a voltage range of 4 to 6V, with a nominal voltage of 5V, and consumes 1.10 Watts of power. The fan is capable of delivering airflow between 1.39 to 2.92 CFM (0.04 to 0.08 m¬=/min) and operates at a maximum speed of 13,000 RPM. Constructed with dual ball bearings, the fan features a thermoplastic frame and impeller, both compliant with UL94-V0 standards. It is rated for an operating temperature range of -10°C to +70°C and has a lifespan of approximately 70,000 hours. The fan also includes locked rotor protection and meets UL, CE, and RoHS certifications, making it suitable for various applications requiring reliable cooling solutions.

Suppliers

Company
Product
Description
Supplier Links
2510-5 Series 1.10 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D2510H05BPLB1b-5 - Pelonis Technologies, Inc.
Exton, PA, USA
2510-5 Series 1.10 Watt (W) Power Brushless Direct Current (DC) Axial Fan
D2510H05BPLB1b-5
2510-5 Series 1.10 Watt (W) Power Brushless Direct Current (DC) Axial Fan D2510H05BPLB1b-5
25x25x10mm (0.98x0.98x0.39in) 5V, 12V 1.39~2.92 CFM (0.04~0.08 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1061 (+) Red; (-) Black, AWG 30, 240±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS

25x25x10mm (0.98x0.98x0.39in)
5V, 12V
1.39~2.92 CFM (0.04~0.08 m³/min)
Dual Ball Bearings
Frame: Thermoplastic PBT + 30% GF, UL94-V0
Impeller: Thermoplastic PBT + 15% GF, UL94-V0
Lead Wires: UL1061 (+) Red; (-) Black, AWG 30, 240±10mm
Operating Temperature: -10ºC ~ +70ºC
Operating Life: 70,000 hours
Locked Rotor Protection
UL, CE, RoHS

Supplier's Site Datasheet

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Electronic Cooling Fans
Product Number D2510H05BPLB1b-5
Product Name 2510-5 Series 1.10 Watt (W) Power Brushless Direct Current (DC) Axial Fan
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.2626 to ? in H2O (0.4906 to ? Torr)
Maximum Sound Level 30.54 dbA
Nominal Voltage 5 to 6 volts
Running Current 0.2200 amps
Unlock Full Specs
to access all available technical data

Similar Products

6025-7 Series 0.96 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D6025L12BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1406 to ? in H2O (0.2626 to ? Torr)
Maximum Sound Level 27.86 dbA
View Details
6020-7 Series 1.20 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D6020L48BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1087 to ? in H2O (0.2030 to ? Torr)
Maximum Sound Level 24.5 dbA
View Details
6025-5 Series 2.64 Watt (W) Power Brushless DC Axial Fan - D6025X12BPLP1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.3504 to ? in H2O (0.6546 to ? Torr)
Maximum Sound Level 39.8 dbA
View Details