Pelonis Technologies, Inc. 8025-7 Series 1.78 Watt (W) Power Brushless Direct Current (DC) Axial Fan C8025H24BPLP1b-7

Description
80 x 80 x 25mm (3.15 x 3.15 x 0.98in.) 5V, 12V, 24V, 48V 28.89~57.78 CFM (0.82~1.64 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 270±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS
Request a Quote Datasheet
Description
80 x 80 x 25mm (3.15 x 3.15 x 0.98in.) 5V, 12V, 24V, 48V 28.89~57.78 CFM (0.82~1.64 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 270±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8025-7 Series 1.78 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C8025H24BPLP1b-7 - Pelonis Technologies, Inc.
Exton, PA, USA
8025-7 Series 1.78 Watt (W) Power Brushless Direct Current (DC) Axial Fan
C8025H24BPLP1b-7
8025-7 Series 1.78 Watt (W) Power Brushless Direct Current (DC) Axial Fan C8025H24BPLP1b-7
80 x 80 x 25mm (3.15 x 3.15 x 0.98in.) 5V, 12V, 24V, 48V 28.89~57.78 CFM (0.82~1.64 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 270±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS

80 x 80 x 25mm (3.15 x 3.15 x 0.98in.)
5V, 12V, 24V, 48V
28.89~57.78 CFM (0.82~1.64 m³/min)
Dual Ball Bearings
Frame: Thermoplastic PBT + 30% GF, UL94-V0
Impeller: Thermoplastic PBT + 15% GF, UL94-V0
Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 270±10mm
Operating Temperature: -10ºC ~ +70ºC
Operating Life: 70,000 hours
Locked Rotor Protection
UL, CE, RoHS

Supplier's Site Datasheet

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Electronic Cooling Fans
Product Number C8025H24BPLP1b-7
Product Name 8025-7 Series 1.78 Watt (W) Power Brushless Direct Current (DC) Axial Fan
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1409 to ? in H2O (0.2633 to ? Torr)
Maximum Sound Level 32.11 dbA
Nominal Voltage 24 to 27 volts
Running Current 0.0740 amps
Unlock Full Specs
to access all available technical data

Similar Products

4028-7 Series 6.60 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D4028X12BPLB1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.9083 to ? in H2O (1.7 to ? Torr)
Maximum Sound Level 55.47 dbA
View Details
5015-7 Series 0.96 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C5015L24BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.0850 to ? in H2O (0.1589 to ? Torr)
Maximum Sound Level 21.8 dbA
View Details
6038-5 Series 48 V (Voltage) and 19.20 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D6038Z48BPLB1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 1.71 to ? in H2O (3.2 to ? Torr)
Maximum Sound Level 62 dbA
View Details