Pelonis Technologies, Inc. 5015-7 Series 1.32 Watt (W) Power Brushless Direct Current (DC) Axial Fan C5015M12BPLP1b-7

Description
50 x 50 x 15mm (1.97 x 1.97 x 0.59in.) 5V, 12V, 24V 12.03~22.80 CFM (0.34~0.65 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 26, 270±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS
Request a Quote Datasheet
Description
50 x 50 x 15mm (1.97 x 1.97 x 0.59in.) 5V, 12V, 24V 12.03~22.80 CFM (0.34~0.65 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 26, 270±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5015-7 Series 1.32 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C5015M12BPLP1b-7 - Pelonis Technologies, Inc.
Exton, PA, USA
5015-7 Series 1.32 Watt (W) Power Brushless Direct Current (DC) Axial Fan
C5015M12BPLP1b-7
5015-7 Series 1.32 Watt (W) Power Brushless Direct Current (DC) Axial Fan C5015M12BPLP1b-7
50 x 50 x 15mm (1.97 x 1.97 x 0.59in.) 5V, 12V, 24V 12.03~22.80 CFM (0.34~0.65 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 26, 270±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS

50 x 50 x 15mm (1.97 x 1.97 x 0.59in.)
5V, 12V, 24V
12.03~22.80 CFM (0.34~0.65 m³/min)
Dual Ball Bearings
Frame: Thermoplastic PBT + 30% GF, UL94-V0
Impeller: Thermoplastic PBT + 15% GF, UL94-V0
Lead Wires: UL1007 (+) Red; (-) Black, AWG 26, 270±10mm
Operating Temperature: -10ºC ~ +70ºC
Operating Life: 70,000 hours
Locked Rotor Protection
UL, CE, RoHS

Supplier's Site Datasheet

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Electronic Cooling Fans
Product Number C5015M12BPLP1b-7
Product Name 5015-7 Series 1.32 Watt (W) Power Brushless Direct Current (DC) Axial Fan
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1331 to ? in H2O (0.2486 to ? Torr)
Maximum Sound Level 27.6 dbA
Nominal Voltage 12 to 14 volts
Running Current 0.1100 amps
Unlock Full Specs
to access all available technical data

Similar Products

6020-7 Series 2.40 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D6020X12BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.3358 to ? in H2O (0.6274 to ? Torr)
Maximum Sound Level 39.16 dbA
View Details
6015-9 Series 1.68 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D6015M24BPLP1b-9 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1075 to ? in H2O (0.2008 to ? Torr)
Maximum Sound Level 27.4 dbA
View Details
6026-7 Series 4.80 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C6026M12BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.4213 to ? in H2O (0.7870 to ? Torr)
Maximum Sound Level 44.6 dbA
View Details