Pelonis Technologies, Inc. AX24BL004C-S305 Series 4.1 Ampere (A) Current and 1118 Cubic Feet Per Minute (ft³/min) Airflow (Q) Straight Blade Design Brushless Direct Current (DC) Axial Fan AX24BL004C-S305-2SP-02

Description
12V, 24V 589~1495 CFM (1000~2540 m³/h) Dual Ball Bearings Scroll Housing: PA66 + 30% GF, UL94-V0 Impeller: PA66 + 30% GF, UL94-V0 Operating Temperature: -40ºC ~ +70ºC Operating Life: 25,000 hours Locked Rotor/Short-Circuit/ Over-Voltage Protection IP68 Dust & Moisture Protection RoHS
Request a Quote
Description
12V, 24V 589~1495 CFM (1000~2540 m³/h) Dual Ball Bearings Scroll Housing: PA66 + 30% GF, UL94-V0 Impeller: PA66 + 30% GF, UL94-V0 Operating Temperature: -40ºC ~ +70ºC Operating Life: 25,000 hours Locked Rotor/Short-Circuit/ Over-Voltage Protection IP68 Dust & Moisture Protection RoHS
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
AX24BL004C-S305 Series 4.1 Ampere (A) Current and 1118 Cubic Feet Per Minute (ft³/min) Airflow (Q) Straight Blade Design Brushless Direct Current (DC) Axial Fan - AX24BL004C-S305-2SP-02 - Pelonis Technologies, Inc.
Exton, PA, USA
AX24BL004C-S305 Series 4.1 Ampere (A) Current and 1118 Cubic Feet Per Minute (ft³/min) Airflow (Q) Straight Blade Design Brushless Direct Current (DC) Axial Fan
AX24BL004C-S305-2SP-02
AX24BL004C-S305 Series 4.1 Ampere (A) Current and 1118 Cubic Feet Per Minute (ft³/min) Airflow (Q) Straight Blade Design Brushless Direct Current (DC) Axial Fan AX24BL004C-S305-2SP-02
12V, 24V 589~1495 CFM (1000~2540 m³/h) Dual Ball Bearings Scroll Housing: PA66 + 30% GF, UL94-V0 Impeller: PA66 + 30% GF, UL94-V0 Operating Temperature: -40ºC ~ +70ºC Operating Life: 25,000 hours Locked Rotor/Short-Circuit/ Over-Voltage Protection IP68 Dust & Moisture Protection RoHS

12V, 24V
589~1495 CFM (1000~2540 m³/h)
Dual Ball Bearings
Scroll Housing: PA66 + 30% GF, UL94-V0
Impeller: PA66 + 30% GF, UL94-V0
Operating Temperature: -40ºC ~ +70ºC
Operating Life: 25,000 hours
Locked Rotor/Short-Circuit/Over-Voltage Protection
IP68 Dust & Moisture Protection
RoHS

Supplier's Site

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Electronic Cooling Fans
Product Number AX24BL004C-S305-2SP-02
Product Name AX24BL004C-S305 Series 4.1 Ampere (A) Current and 1118 Cubic Feet Per Minute (ft³/min) Airflow (Q) Straight Blade Design Brushless Direct Current (DC) Axial Fan
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 24 volts
Running Current 4.1 amps
Blower/Fan Type Axial Fan
Unlock Full Specs
to access all available technical data

Similar Products

4010-7 Series 0.96 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C4010L24BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1661 to ? in H2O (0.3104 to ? Torr)
Maximum Sound Level 30.44 dbA
View Details
5015-7 Series 3.00 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C5015X12BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.2606 to ? in H2O (0.4869 to ? Torr)
Maximum Sound Level 36.4 dbA
View Details
1.89 Cubic Feet Per Minute (ft³/min) Airflow (P) Micro Fan - AGA308 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 1.91 SCFM (3.24 m³/hr)
Maximum Static Pressure 0.0540 in H2O (0.1009 Torr)
View Details