Pelonis Technologies, Inc. AX12BL004C Series 20.0 Ampere (A) Current and 1795 Cubic Feet Per Minute (ft³/min) Airflow (Q) Curved Blade Design Brushless Direct Current (DC) Axial Fan AX12BL004C-S385W-VSP-02

Description
12V, 24V 1795 CFM (3050 m³/h) Dual Ball Bearings Scroll Housing: PA66 + 30% GF, UL94-V0 Impeller: PA66 + 30% GF, UL94-V0 Operating Temperature: -40ºC ~ +70ºC Operating Life: 25,000 hours Locked Rotor/Short-Circuit/ Over-Voltage Protection IP68 Dust & Moisture Protection RoHS
Request a Quote
Description
12V, 24V 1795 CFM (3050 m³/h) Dual Ball Bearings Scroll Housing: PA66 + 30% GF, UL94-V0 Impeller: PA66 + 30% GF, UL94-V0 Operating Temperature: -40ºC ~ +70ºC Operating Life: 25,000 hours Locked Rotor/Short-Circuit/ Over-Voltage Protection IP68 Dust & Moisture Protection RoHS
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
AX12BL004C Series 20.0 Ampere (A) Current and 1795 Cubic Feet Per Minute (ft³/min) Airflow (Q) Curved Blade Design Brushless Direct Current (DC) Axial Fan - AX12BL004C-S385W-VSP-02 - Pelonis Technologies, Inc.
Exton, PA, USA
AX12BL004C Series 20.0 Ampere (A) Current and 1795 Cubic Feet Per Minute (ft³/min) Airflow (Q) Curved Blade Design Brushless Direct Current (DC) Axial Fan
AX12BL004C-S385W-VSP-02
AX12BL004C Series 20.0 Ampere (A) Current and 1795 Cubic Feet Per Minute (ft³/min) Airflow (Q) Curved Blade Design Brushless Direct Current (DC) Axial Fan AX12BL004C-S385W-VSP-02
12V, 24V 1795 CFM (3050 m³/h) Dual Ball Bearings Scroll Housing: PA66 + 30% GF, UL94-V0 Impeller: PA66 + 30% GF, UL94-V0 Operating Temperature: -40ºC ~ +70ºC Operating Life: 25,000 hours Locked Rotor/Short-Circuit/ Over-Voltage Protection IP68 Dust & Moisture Protection RoHS

12V, 24V
1795 CFM (3050 m³/h)
Dual Ball Bearings
Scroll Housing: PA66 + 30% GF, UL94-V0
Impeller: PA66 + 30% GF, UL94-V0
Operating Temperature: -40ºC ~ +70ºC
Operating Life: 25,000 hours
Locked Rotor/Short-Circuit/Over-Voltage Protection
IP68 Dust & Moisture Protection
RoHS

Supplier's Site

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Electronic Cooling Fans
Product Number AX12BL004C-S385W-VSP-02
Product Name AX12BL004C Series 20.0 Ampere (A) Current and 1795 Cubic Feet Per Minute (ft³/min) Airflow (Q) Curved Blade Design Brushless Direct Current (DC) Axial Fan
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 12 volts
Running Current 20 amps
Blower/Fan Type Axial Fan
Unlock Full Specs
to access all available technical data

Similar Products

6038-5 Series 48 V (Voltage) and 19.20 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D6038Z48BPLB1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 1.71 to ? in H2O (3.2 to ? Torr)
Maximum Sound Level 62 dbA
View Details
6026-7 Series 3.72 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D6026M24BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.4213 to ? in H2O (0.7870 to ? Torr)
Maximum Sound Level 44.6 dbA
View Details
5010-7 Series 2.64 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C5010H24BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.3268 to ? in H2O (0.6105 to ? Torr)
Maximum Sound Level 40.11 dbA
View Details