12V, 24V
589~1495 CFM (1000~2540 m³/h)
Dual Ball Bearings
Scroll Housing: PA66 + 30% GF, UL94-V0
Impeller: PA66 + 30% GF, UL94-V0
Operating Temperature: -40ºC ~ +70ºC
Operating Life: 25,000 hours
Locked Rotor/Short-Circuit/
IP68 Dust & Moisture Protection
RoHS
| Pelonis Technologies, Inc. | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | AX12BL004C-S280-1SP-03 |
| Product Name | AX12BL004C-S280 Series 6.5 Ampere (A) Current and 989 Cubic Feet Per Minute (ft³/min) Airflow (Q) Straight Blade Design Brushless Direct Current (DC) Axial Fan |
| Application | Industrial/Commercial Fans and Blowers |
| Nominal Voltage | 12 volts |
| Running Current | 6.5 amps |
| Blower/Fan Type | Axial Fan |