Pelonis Technologies, Inc. AX12B004-B280 Series ≤ 10.5 Ampere (A) Current and 765 Cubic Feet Per Minute (ft³/min) Airflow (Q) Straight Blade Design Brushed Direct Current (DC) Axial Fan AX12B004-B280-1SP-02

Description
12V, 24V 765~1754 CFM (1300~2980 m³/h) Dual Ball Bearings Scroll Housing: PA66 + 30% GF, UL94-V0 Impeller: PA66 + 30% GF, UL94-V0 Operating Temperature: -40ºC ~ +70ºC Operating Life: 6,000 hours IP55 Dust & Moisture Protection RoHS
Request a Quote
Description
12V, 24V 765~1754 CFM (1300~2980 m³/h) Dual Ball Bearings Scroll Housing: PA66 + 30% GF, UL94-V0 Impeller: PA66 + 30% GF, UL94-V0 Operating Temperature: -40ºC ~ +70ºC Operating Life: 6,000 hours IP55 Dust & Moisture Protection RoHS
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
AX12B004-B280 Series ≤ 10.5 Ampere (A) Current and 765 Cubic Feet Per Minute (ft³/min) Airflow (Q) Straight Blade Design Brushed Direct Current (DC) Axial Fan - AX12B004-B280-1SP-02 - Pelonis Technologies, Inc.
Exton, PA, USA
AX12B004-B280 Series ≤ 10.5 Ampere (A) Current and 765 Cubic Feet Per Minute (ft³/min) Airflow (Q) Straight Blade Design Brushed Direct Current (DC) Axial Fan
AX12B004-B280-1SP-02
AX12B004-B280 Series ≤ 10.5 Ampere (A) Current and 765 Cubic Feet Per Minute (ft³/min) Airflow (Q) Straight Blade Design Brushed Direct Current (DC) Axial Fan AX12B004-B280-1SP-02
12V, 24V 765~1754 CFM (1300~2980 m³/h) Dual Ball Bearings Scroll Housing: PA66 + 30% GF, UL94-V0 Impeller: PA66 + 30% GF, UL94-V0 Operating Temperature: -40ºC ~ +70ºC Operating Life: 6,000 hours IP55 Dust & Moisture Protection RoHS

12V, 24V
765~1754 CFM (1300~2980 m³/h)
Dual Ball Bearings
Scroll Housing: PA66 + 30% GF, UL94-V0
Impeller: PA66 + 30% GF, UL94-V0
Operating Temperature: -40ºC ~ +70ºC
Operating Life: 6,000 hours
IP55 Dust & Moisture Protection
RoHS

Supplier's Site
AX12B004-B280 Series ≤ 14 Ampere (A) Current and 1295 Cubic Feet Per Minute (ft³/min) Airflow (Q) Straight Blade Design Brushed Direct Current (DC) Axial Fan - AX12B004-B280-1SP-02 - Pelonis Technologies, Inc.
Exton, PA, USA
AX12B004-B280 Series ≤ 14 Ampere (A) Current and 1295 Cubic Feet Per Minute (ft³/min) Airflow (Q) Straight Blade Design Brushed Direct Current (DC) Axial Fan
AX12B004-B280-1SP-02
AX12B004-B280 Series ≤ 14 Ampere (A) Current and 1295 Cubic Feet Per Minute (ft³/min) Airflow (Q) Straight Blade Design Brushed Direct Current (DC) Axial Fan AX12B004-B280-1SP-02
12V, 24V 706~1913 CFM (1200~3250 m³/h) Dual Ball Bearings Scroll Housing: PA66 + 30% GF, UL94-V0 Impeller: PA66 + 30% GF, UL94-V0 Operating Temperature: -40ºC ~ +70ºC Operating Life: 6,000 hours IP55 Dust & Moisture Protection RoHS

12V, 24V
706~1913 CFM (1200~3250 m³/h)
Dual Ball Bearings
Scroll Housing: PA66 + 30% GF, UL94-V0
Impeller: PA66 + 30% GF, UL94-V0
Operating Temperature: -40ºC ~ +70ºC
Operating Life: 6,000 hours
IP55 Dust & Moisture Protection
RoHS

Supplier's Site

Technical Specifications

  Pelonis Technologies, Inc. Pelonis Technologies, Inc.
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number AX12B004-B280-1SP-02 AX12B004-B280-1SP-02
Product Name AX12B004-B280 Series ≤ 10.5 Ampere (A) Current and 765 Cubic Feet Per Minute (ft³/min) Airflow (Q) Straight Blade Design Brushed Direct Current (DC) Axial Fan AX12B004-B280 Series ≤ 14 Ampere (A) Current and 1295 Cubic Feet Per Minute (ft³/min) Airflow (Q) Straight Blade Design Brushed Direct Current (DC) Axial Fan
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Nominal Voltage 12 volts 12 volts
Running Current 10.5 amps 14 amps
Unlock Full Specs
to access all available technical data

Similar Products

6038-5 Series 12 V (Voltage) and 4.20 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D6038L12BPLB1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.5835 to ? in H2O (1.09 to ? Torr)
Maximum Sound Level 46.8 dbA
View Details
6025-7 Series 2.88 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C6025H12BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.3508 to ? in H2O (0.6554 to ? Torr)
Maximum Sound Level 39.31 dbA
View Details
AX12BL004C Series 10.0 Ampere (A) Current and 1795 Cubic Feet Per Minute (ft³/min) Airflow (Q) Curved Blade Design Brushless Direct Current (DC) Axial Fan - AX24BL004C-S385W-VSP-02 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 24 volts
Running Current 10 amps
View Details