Pelican Products, Inc. Flashlight, Mitylight 2430, 4 X Aa, 6.5, 2 Hrs 15 Minutes; Flashlight Type Pelican Products 2430

Description
FLASHLIGHT, MITYLIGHT 2430, 4 X AA, 6.5", 2 HRS 15 MINUTES; Flashlight Type:Hand Held; Light Source:Incandescent; Lumen Output:70lm; Power Source:AA Batteries x 4; Flashlight Body Material:ABS (Acrylonitrile Butadiene Styrene)
Datasheet
Description
FLASHLIGHT, MITYLIGHT 2430, 4 X AA, 6.5", 2 HRS 15 MINUTES; Flashlight Type:Hand Held; Light Source:Incandescent; Lumen Output:70lm; Power Source:AA Batteries x 4; Flashlight Body Material:ABS (Acrylonitrile Butadiene Styrene)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flashlight, Mitylight 2430, 4 X Aa, 6.5, 2 Hrs 15 Minutes; Flashlight Type Pelican Products - 53W3342 - Newark, An Avnet Company
Chicago, IL, United States
Flashlight, Mitylight 2430, 4 X Aa, 6.5, 2 Hrs 15 Minutes; Flashlight Type Pelican Products
53W3342
Flashlight, Mitylight 2430, 4 X Aa, 6.5, 2 Hrs 15 Minutes; Flashlight Type Pelican Products 53W3342
FLASHLIGHT, MITYLIGHT 2430, 4 X AA, 6.5", 2 HRS 15 MINUTES; Flashlight Type:Hand Held; Light Source:Incandescent; Lumen Output:70lm; Power Source:AA Batteries x 4; Flashlight Body Material:ABS (Acrylonitrile Butadiene Styrene)

FLASHLIGHT, MITYLIGHT 2430, 4 X AA, 6.5", 2 HRS 15 MINUTES; Flashlight Type:Hand Held; Light Source:Incandescent; Lumen Output:70lm; Power Source:AA Batteries x 4; Flashlight Body Material:ABS (Acrylonitrile Butadiene Styrene)

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Flashlights
Product Number 53W3342
Product Name Flashlight, Mitylight 2430, 4 X Aa, 6.5, 2 Hrs 15 Minutes; Flashlight Type Pelican Products
Flashlight Type Incandescent
Unlock Full Specs
to access all available technical data

Similar Products

Point Flash - PF-M - Links-Japan, LLC
Links-Japan, LLC
Specs
Flashlight Type LED Flashlight
Power Source Battery
Battery Size AA
View Details
Head Torches - 2676038 - RS Components, Ltd.
RS Components, Ltd.
Specs
Flashlight Type LED Flashlight; Rechargeable Flashlight
Power Source Re-Chargeable
Lamp Type LED
View Details
5W Flashlight w/ FREE Area Light - Online Only - RP9904 - Ryobi Technologies, Inc.
Specs
Flashlight Type Spotlight
Power Source Battery; Re-Chargeable
View Details
Rayovac Sportsman Headlamp - 22 lumens 4 LEDs Red, White - (3) AAA 3 Modes - SPHLTLED-BB - 012800-49139 - R. S. Hughes Company, Inc.
Specs
Flashlight Type LED Flashlight
Lumen 22 lm (1.75 cp)
Lamp Type LED
View Details